EN
  • EN
  • DE

LTC3882EUJ#PBF

Part No LTC3882EUJ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 1250kHz Automotive 40-Pin QFN EP Tube / IC REG CTRLR BUCK PMBUS 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Tube
Output Type PWM Signal
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 3 V ~ 13.8 V
Frequency - Switching 500kHz
Duty Cycle (Maximum) 87.5%
Synchronous Rectifier No
Clock Sync Yes
Serial Interfaces I2C, PMBus
Control Features Enable, Phase Control
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 783801-LTC3882EUJ#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3882
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3882EUJ#PBF CAD Model

Description

LTC3882EUJ#PBF - Dual Output PolyPhase Step-Down DC/DC Controller with Digital Power System Management

The LTC3882EUJ#PBF from Linear Technology is a cutting-edge, dual output polyphase synchronous step-down DC/DC controller. This component is designed to deliver high-performance power management solutions for a wide range of applications, including computing, networking, and storage systems. Its advanced digital power system management (PSM) capabilities enable precise control and monitoring of power supply parameters, ensuring reliable and efficient operation of complex electronic systems.

Equipped with an I<sup>2C-based PMBus interface, the LTC3882EUJ#PBF allows for real-time monitoring and control of both the power supply and the system it powers. Users can program and dynamically adjust output voltages, overvoltage and undervoltage thresholds, overcurrent protection limits, and a host of other parameters through a user-friendly GUI. This high level of configurability makes the LTC3882 an ideal solution for systems that require precise power tuning and diagnostics.

The LTC3882EUJ#PBF supports a wide input voltage range from 4.5V to 24V and a dual output voltage range that is adjustable from 0.5V to 5.5V, making it versatile for various system voltages. Its polyphase operation not only improves efficiency by reducing input and output ripple but also enables the use of smaller and less costly capacitors and inductors, thus reducing overall system size and cost.

Other notable features of the LTC3882EUJ#PBF include an onboard EEPROM for storing custom configurations, a high-speed differential remote sense for precise regulation, and a fast transient response that is critical for maintaining voltage stability under varying load conditions. The device also offers a range of protection features such as overtemperature protection, ensuring the longevity and reliability of the end application.

Available in a compact 40-lead QFN package, the LTC3882EUJ#PBF is designed to meet the stringent space constraints of modern electronic devices while delivering robust power management capabilities.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Lowest to $4.0465
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7522 $59.0088
9+ $12.1044 $108.9396
13+ $11.7261 $152.4393
18+ $11.3479 $204.2622
23+ $10.9696 $252.3008
31+ $9.8348 $304.8788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess