EN
  • EN
  • DE

LTC3890EGN-1#TRPBF

Part No LTC3890EGN-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 900kHz Automotive 28-Pin SSOP N T/R / IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4 V ~ 60 V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 783807-LTC3890EGN-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3890-1
Introduction Date February 24, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3890EGN-1#TRPBF CAD Model

Description

Introducing the LTC3890EGN-1#TRPBF Dual Output Step-Down DC/DC Controller

The LTC3890EGN-1#TRPBF is a high-performance, dual output synchronous step-down DC/DC controller engineered by Linear Technology. This robust power management IC is designed to drive all N-channel power MOSFET stages, which makes it an ideal choice for a variety of demanding applications that require efficient power distribution and regulation.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 4.5V to 60V, making it versatile for use in systems with varying power supplies.
  • Dual Output Channels: It offers two independent output channels that can deliver output voltages as low as 0.8V, which allows for flexible power management in complex systems.
  • High Efficiency: With its synchronous operation, it can achieve up to 95% efficiency, reducing heat generation and improving system reliability.
  • Adjustable Switching Frequency: The LTC3890EGN-1#TRPBF’s switching frequency can be programmed between 50kHz to 900kHz or can be synchronized to an external clock.
  • Robust Thermal Performance: The device is offered in a thermally enhanced 28-lead SSOP package, ensuring reliable operation even at higher temperatures.
  • Current Mode Operation: Provides excellent line and load transient response, which is critical for maintaining stable voltage output in dynamic conditions.
  • Integrated Features: Includes features like a differential output voltage sensing for precise regulation, a phase-lockable frequency (75kHz to 850kHz), and selectable continuous, pulse-skipping, or Burst Mode operation at light loads.

Applications

The LTC3890EGN-1#TRPBF is suitable for a wide array of applications, particularly where high efficiency and dual power outputs are necessary. It is commonly used in automotive systems, industrial controls, telecommunications infrastructure, and distributed DC power systems.

Quality and Reliability

Linear Technology, known for its commitment to quality, ensures that the LTC3890EGN-1#TRPBF meets the highest standards of performance and durability. The device is RoHS compliant and is designed with overvoltage, overcurrent, and over-temperature protection features to safeguard your system under extreme conditions.

With its advanced features and robust design, the LTC3890EGN-1#TRPBF from Linear Technology stands out as a powerful solution for complex power management challenges.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $4.0465

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.1959 $54.3918
5+ $22.3146 $111.5730
7+ $21.6173 $151.3211
10+ $20.9200 $209.2000
13+ $20.2226 $262.8938
17+ $18.1306 $308.2202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 602 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess