EN
  • EN
  • DE

TPS62480RNCR

Part No TPS62480RNCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 6A DL 16VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS62480
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48761-6, 296-48761-2, TPS62480RNCR-ND, 296-48761-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851072-TPS62480RNCR
Ultra Librarian 3D Model Ultra Librarian TPS62480RNCR CAD Model

Description

Product Overview: TPS62480RNCR by Texas Instruments

The TPS62480RNCR is a state-of-the-art dual step-down converter integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is specifically engineered to cater to the power management requirements of various applications, including portable and battery-powered devices, where efficiency and compact design are of paramount importance.

Key Features

  • High Efficiency: The TPS62480RNCR boasts a high-efficiency synchronous step-down converter, which is capable of maintaining up to 95% efficiency across a wide load range. This ensures minimal power loss and extended battery life in portable applications.
  • Dual Channel Output: It features two independently controlled output channels, which can deliver up to 3A and 2A respectively, making it versatile for powering multiple components in a system.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency ranging from 2.25MHz to 4MHz, allowing designers to optimize the performance for specific applications and to use smaller, space-saving components.
  • Power Save Mode: To enhance power conservation at light loads, the TPS62480RNCR includes a power save mode that reduces switching frequency and maintains high efficiency.
  • Wide Input Voltage Range: This IC supports a wide input voltage range from 2.5V to 6V, accommodating a variety of power sources and ensuring compatibility with different system designs.

Applications

  • Smartphones and Tablets
  • Portable and Battery-Powered Equipment
  • Wireless Power Transmitters and Receivers
  • Multi-Rail Power Supplies
  • Embedded Systems

Reliability and Packaging

The TPS62480RNCR is designed with the reliability that is synonymous with Texas Instruments' products. It is available in a compact 3mm x 3mm QFN package, which is highly suitable for space-constrained applications. Additionally, the device is characterized for operation over a free-air temperature range of -40°C to 85°C, ensuring performance across a broad spectrum of temperature conditions.

With its combination of dual-channel output, high efficiency, and compact design, the TPS62480RNCR from Texas Instruments is an excellent choice for designers looking to optimize their power management solutions in portable and space-limited applications.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1538 $51.9210
110+ $0.9467 $104.1370
165+ $0.9171 $151.3215
230+ $0.8876 $204.1480
295+ $0.8580 $253.1100
395+ $0.7692 $303.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess