EN
  • EN
  • DE

LP3985IM5-2.9

Part No LP3985IM5-2.9
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP3985 Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1203818-LP3985IM5-2.9
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3985IM5-2.9 CAD Model

Description

Product Overview: LP3985IM5-2.9

The LP3985IM5-2.9 is a micropower, low noise, low dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments. This high-performance LDO is ideal for battery-powered applications due to its low power consumption and stable output, which are critical for extending battery life in portable devices.

Key Features

  • Output Voltage: Fixed 2.9V with high accuracy
  • Output Current: Capable of delivering up to 150mA
  • Low Dropout: Typically 280mV at 150mA load, ensuring efficient operation even when the input voltage is close to the output voltage
  • High PSRR: Excellent power supply rejection ratio (PSRR) of 70dB at 1kHz, which minimizes the noise from the power supply
  • Low Quiescent Current: Ultra-low consumption of 50μA during operation and 1μA in shutdown mode, optimizing power efficiency
  • Stable with Low ESR Capacitors: Stable with ceramic capacitors which have lower equivalent series resistance (ESR) compared to tantalum capacitors
  • Fast Start-Up Time: Quick turn-on time suitable for applications requiring fast power sequencing
  • Thermal Protection: Built-in thermal shutdown protection to prevent overheating
  • Overcurrent Protection: Current limit feature to protect the regulator and the load from fault conditions

Applications

The LP3985IM5-2.9 is versatile and can be used in a wide range of applications, including:

  • Mobile Phones
  • PDAs and Handheld Computers
  • Portable Media Players
  • Wireless LAN and Bluetooth™ Devices
  • Digital Cameras
  • GPS Receivers

Package and Quality

This voltage regulator comes in a compact SOT-23-5 package, making it suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and the LP3985IM5-2.9 is no exception. It is designed to meet the rigorous standards required for industrial and consumer electronic devices, ensuring reliability and performance.

For designers seeking a robust power management solution with minimal power loss and noise sensitivity, the LP3985IM5-2.9 by Texas Instruments is an excellent choice that combines efficiency, precision, and durability.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3151 $50.4160
390+ $0.2585 $100.8150
600+ $0.2505 $150.3000
830+ $0.2424 $201.1920
1,070+ $0.2343 $250.7010
1,430+ $0.2101 $300.4430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess