EN
  • EN
  • DE

TPS3836K33DBVTG4

Part No TPS3836K33DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 2.93V LOW CURRENT MON SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111787-TPS3836K33DBVTG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Portable Devices, Sensing & Instrumentation, Wireless, Automotive
Ultra Librarian 3D Model Ultra Librarian TPS3836K33DBVTG4 CAD Model

Description

Overview of TPS3836K33DBVTG4 from Texas Instruments

The TPS3836K33DBVTG4 is a highly reliable, low-power supply voltage supervisor designed by Texas Instruments (TI) to monitor the system voltage in digital systems. This precision voltage detector is specifically engineered to maintain system integrity by providing a reset signal to the host processor when the monitored supply voltage drops below a predefined threshold. It is an essential component for applications requiring a high degree of operational stability and accuracy.

Key Features

  • Voltage Threshold: The device has a preset threshold voltage of 3.3V, which is suitable for many logic circuits and microcontroller-based systems.
  • Low Power Consumption: The TPS3836K33DBVTG4 is designed for power-sensitive applications, with a typical quiescent current of only 1µA, making it ideal for battery-operated devices.
  • Reset Time Delay: It includes a built-in delay before issuing a reset, which can be crucial in avoiding false triggering due to transient conditions.
  • Manual Reset Input: An additional feature is the manual reset input, which allows for a system reset to be initiated by external hardware or software control.
  • High Accuracy: The device offers high threshold accuracy, ensuring reliable operation under varying conditions and across the temperature range.
  • Temperature Range: It is designed to operate over a wide temperature range, from -40°C to +85°C, making it suitable for industrial applications.
  • Package Type: The TPS3836K33DBVTG4 comes in a compact SOT-23-5 package, which is ideal for space-constrained applications.

Applications

The TPS3836K33DBVTG4 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered electronics
  • Microcontroller systems
  • Industrial controls
  • Computing devices
  • Networking equipment

With its precision monitoring and low power consumption, the TPS3836K33DBVTG4 from Texas Instruments is a reliable choice for designers looking to enhance system reliability and safeguard against undervoltage conditions.

You May Also Be Interested in

Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4051 $50.5071
51+ $1.9735 $100.6485
79+ $1.9118 $151.0322
109+ $1.8501 $201.6609
140+ $1.7885 $250.3900
188+ $1.6034 $301.4392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess