EN
  • EN
  • DE

MCP1700-4002E/TO

Part No MCP1700-4002E/TO
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 4V 0.25A Automotive 3-Pin TO-92 Bag / IC REG LDO 4V 0.25A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Bulk
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 4V
Voltage Dropout (Maximum) 0.35V @ 250mA
Output Current 250mA
Operating Supply Current 4μA
PSRR 44dB (100Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 788280-MCP1700-4002E/TO
Popularity Medium
Supply and Demand Status Balance
Family Name MCP1700
Introduction Date September 22, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MCP1700-4002E/TO CAD Model

Description

The MCP1700-4002E/TO from Microchip Technology is a highly efficient, low dropout (LDO) voltage regulator that offers excellent performance in a small form factor, making it ideal for portable electronic applications. This compact component is designed to provide a fixed output voltage of 4.0V with an input voltage range up to 6V, ensuring a stable power supply for your sensitive electronics.

Key Features

  • Low Dropout Voltage: The MCP1700-4002E/TO maintains regulation with an extremely low dropout voltage of typically only 178mV at 250mA load, which enhances battery life in portable devices by allowing the battery to be drained further.
  • High Output Current: This LDO is capable of delivering up to 250mA of output current, which is suitable for a wide range of applications, from microcontrollers to analog devices.
  • Low Quiescent Current: The device features a low quiescent current of only 1.6 µA, which minimizes power consumption when in standby mode, further extending battery life in portable applications.
  • Stable with Ceramic Output Capacitors: The MCP1700-4002E/TO is stable with ceramic output capacitors, offering a cost-effective solution without compromising performance. A minimum of 1µF capacitance with an X5R or better grade is recommended for stability.
  • Thermal Overload Protection: The regulator includes an internal thermal overload protection that shuts down the output if the temperature exceeds the specified limits, protecting the device from damage due to overheating.
  • Short-Circuit Protection: It also features short-circuit protection that helps safeguard the device and the load from potential damage caused by output short circuits.

Applications

The MCP1700-4002E/TO is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Mobile phones and PDAs
  • Portable media players
  • Microcontroller power supplies
  • Low-power handheld instruments

Package and Quality

The device is offered in a TO-92 package, which is known for its ease of installation and suitability for high-volume manufacturing. Microchip Technology's commitment to quality ensures that the MCP1700-4002E/TO meets the stringent requirements necessary for a wide array of industrial and consumer applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess