The MIC5365-3.3YD5-TR from Microchip Technology is a highly efficient, low dropout (LDO) voltage regulator designed to deliver a fixed output voltage of 3.3V. This compact component comes in a small 5-pin thin SOT-23 package, making it an ideal solution for space-constrained applications.
Key Features
- Output Voltage: Provides a stable 3.3V output, suitable for powering a wide range of devices.
- High Accuracy: Output voltage accuracy is maintained within ±2%, ensuring reliable performance for sensitive electronics.
- Low Dropout: The LDO design allows for a minimal voltage difference between the input and output, enhancing efficiency even with low input voltages.
- Current Capability: Capable of sourcing up to 150mA of output current, making it versatile for various low-power applications.
- Thermal Shutdown: Integrated thermal shutdown protection prevents damage from overheating, enhancing the regulator's reliability and longevity.
- Low Quiescent Current: The device features a low quiescent current, which reduces power consumption when in standby mode.
Applications
The MIC5365-3.3YD5-TR is suitable for a broad array of applications, including but not limited to:
- Portable and battery-powered devices
- Wireless communication systems
- Microcontroller power supplies
- Personal digital assistants (PDAs) and smartphones
- Medical devices
Product Specifications
Parameter
Value
Manufacturer
Microchip Technology
Part Number
MIC5365-3.3YD5-TR
Package / Case
SOT-23-5
Output Voltage
3.3V
Output Current
150mA
Dropout Voltage (Max)
165mV @ 150mA
Operating Temperature Range
-40°C to +125°C
The MIC5365-3.3YD5-TR LDO voltage regulator represents Microchip Technology's commitment to providing power management solutions that combine performance, efficiency, and reliability for today's electronic devices.