EN
  • EN
  • DE

LTC3890HUH#TRPBF

Part No LTC3890HUH#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 900kHz Automotive 32-Pin QFN EP T/R / IC REG CTRLR BUCK/SEPIC 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Reel package
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, SEPIC
Number of Outputs 2
Output Phases 2
Supply Voltage 4 V ~ 60 V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 783809-LTC3890HUH#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3890HUH#TRPBF
Introduction Date February 23, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3890HUH#TRPBF CAD Model

Description

The LTC3890HUH#TRPBF is a high-performance, dual-output synchronous step-down DC/DC controller manufactured by Linear Technology, a brand of Analog Devices. This versatile controller is designed to manage power requirements for a variety of applications, including telecommunications, automotive systems, and industrial equipment.

Key Features

  • Wide Input Voltage Range: The device can handle a wide input voltage range from 4.5V to 60V, making it suitable for use in systems with fluctuating supply voltages.
  • High Efficiency: Its synchronous operation allows for up to 95% efficiency, which reduces heat dissipation and improves system reliability.
  • Dual Output Channels: The LTC3890HUH#TRPBF can control two outputs independently, with output voltages as low as 0.8V, ensuring compatibility with modern low-voltage digital ICs.
  • Adjustable Switching Frequency: The switching frequency is programmable from 50kHz to 900kHz or can be synchronized to an external clock, allowing designers to optimize performance for their specific application.
  • Robust Protection Features: The controller includes overvoltage, undervoltage, and overcurrent protection, enhancing system safety and longevity.
  • Compact Package: Housed in a 32-lead QFN package, the LTC3890HUH#TRPBF is designed for space-constrained applications.

Applications

  • Automotive Electronics
  • Telecommunications Infrastructure
  • Industrial Power Systems
  • Datacom and Storage Systems
  • High-Density Distributed Power Systems

The LTC3890HUH#TRPBF is equipped with a powerful 1.1Ω on-chip gate drivers, which allows for the use of high power MOSFETs to further maximize efficiency. Its current mode control provides excellent line and load transient response. Additionally, the device's phase-lockable frequency (75kHz to 850kHz) helps minimize noise and interference.

With its robust feature set and high level of integration, the LTC3890HUH#TRPBF is a reliable and efficient solution for complex power management challenges in a variety of high-performance applications.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8069 $54.0345
12+ $8.8672 $106.4064
18+ $8.5901 $154.6218
25+ $8.3130 $207.8250
32+ $8.0359 $257.1488
42+ $7.2046 $302.5932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess