EN
  • EN
  • DE

LTC3890MPUH#TRPBF

Part No LTC3890MPUH#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 900kHz Automotive 32-Pin QFN EP T/R / IC REG CTRLR BUCK/SEPIC 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Reel package
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, SEPIC
Number of Outputs 2
Output Phases 2
Supply Voltage 4 V ~ 60 V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 783811-LTC3890MPUH#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3890MPUH#TRPBF
Introduction Date February 23, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3890MPUH#TRPBF CAD Model

Description

The LTC3890MPUH#TRPBF is a robust, high-performance dual output synchronous step-down DC/DC regulator designed by Linear Technology. This integrated circuit is specifically engineered to deliver precise voltage regulation and high efficiency across a wide range of applications, making it ideal for automotive, industrial, and telecommunication systems.

Key Features:

  • Wide Input Voltage Range: The LTC3890MPUH#TRPBF operates from an input voltage range of 4.5V to 60V, making it versatile for various supply sources, including those prone to surges and transients.
  • Dual Output Channels: This regulator provides two independent output channels with a voltage range of 0.8V to 24V, which can be set via external resistors. The channels are capable of delivering up to several amps of continuous output current, subject to thermal conditions and additional heat sinking.
  • High Efficiency: With its synchronous rectification and low dropout operation, the LTC3890MPUH#TRPBF achieves high efficiency, minimizing heat generation and power loss.
  • Robust Temperature Range: The device is designed to operate in harsh environments with an MP-grade temperature range of -55°C to +125°C.
  • Programmable Frequency: The switching frequency is programmable from 50kHz to 900kHz, which can also be synchronized to an external clock, allowing for flexibility in design and optimization of component size and efficiency.
  • Protection Features: It includes overvoltage protection, overcurrent protection, and thermal shutdown, which safeguard the device and the end system from various fault conditions.
  • Compact Package: The LTC3890MPUH#TRPBF comes in a QFN-32 (5mm x 5mm) package, which is suitable for space-constrained applications.

Applications:

The LTC3890MPUH#TRPBF is suitable for a wide array of applications, including:

  • Automotive power systems
  • Industrial power supplies
  • Telecommunication infrastructure
  • Distributed power systems
  • Datacom and storage systems

With its dual-channel output, robust protection features, and wide input voltage range, the LTC3890MPUH#TRPBF is a highly flexible and reliable solution for complex power management challenges.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess