EN
  • EN
  • DE

MIC4742YTSE-TR

Part No MIC4742YTSE-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2.9V to 5.5V Step Down Dual-Out 0.6V 2A 16-Pin TSSOP EP T/R / IC REG BUCK ADJ 2A DL 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 2.9V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 5.5V
Output Current 2A
Frequency - Switching 2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 788639-MIC4742YTSE-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC4742
Introduction Date October 01, 2008
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MIC4742YTSE-TR CAD Model

Description

The MIC4742YTSE-TR is a cutting-edge, integrated circuit component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of their extensive range of power management solutions, specifically tailored to meet the demands of modern electronic systems.

Key Features:

  • High-Efficiency: The MIC4742YTSE-TR is designed to provide high energy efficiency, which is crucial for battery-powered devices, minimizing power loss and extending operational life.
  • Dual Channel: It features two independent channels, allowing for simultaneous control and optimization of two different power rails within the system, enhancing overall performance and reliability.
  • Adjustable Output: The output voltage of each channel is adjustable, providing design flexibility to accommodate a variety of voltage requirements across different applications.
  • Thermal Protection: Equipped with thermal shutdown protection, the MIC4742YTSE-TR ensures safe operation by preventing damage due to overheating.
  • Small Footprint: The compact form factor of this device makes it an ideal choice for space-constrained applications, without compromising on power or efficiency.
  • Tape and Reel Packaging: The “-TR” suffix indicates that this product is provided in tape and reel packaging, which is suitable for automated assembly processes, ensuring efficiency in high-volume production environments.

Applications:

The MIC4742YTSE-TR is versatile and can be implemented in a broad range of applications, including but not limited to:

  • Portable and Battery-powered Devices
  • Telecommunications Equipment
  • Computing Platforms
  • Consumer Electronics
  • Industrial Systems

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality and reliability. The MIC4742YTSE-TR is built to meet high standards, ensuring stable performance over its operational lifespan and is backed by Microchip’s strong support and service network.

Overall, the MIC4742YTSE-TR from Microchip Technology exemplifies a blend of efficiency, precision, and compactness, making it a top choice for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2229 $62.6748
27+ $4.2862 $115.7274
42+ $4.1522 $174.3924
58+ $4.0182 $233.0556
75+ $3.8843 $291.3225
100+ $3.4823 $348.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess