EN
  • EN
  • DE

LTC3892IFE-1#PBF

Part No LTC3892IFE-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 585kHz Automotive 28-Pin TSSOP EP Tube / IC REG CTRLR BUCK 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5 V ~ 60 V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-TSSOP-EP
Win Source Part Number 783819-LTC3892IFE-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3892-1
Introduction Date April 01, 2015
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3892IFE-1#PBF CAD Model

Description

LTC3892IFE-1#PBF - High Performance Dual Step-Down DC/DC Controller

The LTC3892IFE-1#PBF is a robust and versatile dual step-down DC/DC controller designed by Linear Technology, a leader in high-performance analog integrated circuits. This component is engineered to manage and convert higher voltage inputs into lower voltage outputs with outstanding efficiency and precision. It is an ideal solution for a wide range of applications, including automotive, industrial, and telecommunications power systems.

Key Features:

  • Wide Input Voltage Range: The device can handle a broad input voltage range from 4.5V to 60V, making it suitable for systems with varying power supply conditions.
  • Dual Output Channels: It features two independent output channels, each capable of driving a synchronous step-down converter. This dual-channel configuration allows for flexible power management and distribution across multiple loads.
  • High Efficiency: With its advanced design, the LTC3892IFE-1#PBF achieves high conversion efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 50kHz to 900kHz, or it can be synchronized to an external clock, providing design flexibility to optimize performance for specific applications.
  • Robust Protection Features: The device includes overvoltage, undervoltage, and overcurrent protection, ensuring the safety and longevity of both the controller and the overall system.
  • Thermal Performance: Housed in a thermally enhanced TSSOP-28 package, the LTC3892IFE-1#PBF is designed to handle high temperatures, ensuring reliable operation in thermally challenging environments.

Applications:

  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Infrastructure
  • Distributed Power Systems
  • High-Density Power Converters

The LTC3892IFE-1#PBF stands out for its capability to provide stable and efficient power conversion in systems that require dual outputs with high reliability. Its robust design and comprehensive protection features make it a preferred choice for engineers looking to develop advanced power solutions. Whether in an automotive application where voltage conditions can be unpredictable, or in a telecommunications setup requiring dependable power distribution, the LTC3892IFE-1#PBF is designed to meet the challenge.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess