EN
  • EN
  • DE

LTC4002ES8-4.2

Part No LTC4002ES8-4.2
Manufacturer Linear Technology
Description Standalone Li-Ion Switch Mode Battery Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208974-LTC4002ES8-4.2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4002ES8-4.2 CAD Model

Description

Linear Technology LTC4002ES8-4.2 Battery Charger IC

The LTC4002ES8-4.2 from Linear Technology is a highly efficient, standalone constant-current/constant-voltage charger for lithium-ion batteries. This compact, integrated circuit is specifically designed for charging single-cell lithium-ion batteries with a full-charge voltage of 4.2 volts. Its small form factor and feature-rich design make it an ideal solution for portable electronic devices where space is at a premium and battery life is of utmost importance.

This charger IC operates over a wide input voltage range and provides a high charging current capability, making it versatile for various applications. The LTC4002ES8-4.2 offers a programmable charge current up to 1A through a single external resistor, which allows designers to tailor the charging profile to the specific needs of their application and the battery being used.

One of the key features of the LTC4002ES8-4.2 is its automatic recharge feature. The device initiates a new charge cycle if the battery voltage falls below an internal threshold, ensuring that the battery remains fully charged over time. Additionally, it includes safety features such as automatic termination upon charge completion, thermal regulation to maximize the charge rate without risk of overheating, and a timer to terminate the charge cycle if the battery does not reach the final float voltage within a programmed time limit.

The LTC4002ES8-4.2 also provides status indication through its CHRG pin, which can be used to drive an LED indicator to signal whether the battery is charging or fully charged. For added flexibility, the IC includes a shutdown mode that reduces the supply current to 25uA, further conserving battery life when not in use.

Designed for a variety of applications, including handheld instruments, cellular telephones, digital cameras, and other Li-Ion battery-powered devices, the LTC4002ES8-4.2 offers a compact, reliable, and easy-to-implement solution for battery charging requirements. Its advanced features ensure safe and efficient charging, making it a smart choice for modern portable electronics.

Overall, the LTC4002ES8-4.2 is a testament to Linear Technology's commitment to providing innovative power management solutions that enhance the performance and convenience of battery-operated devices.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess