EN
  • EN
  • DE

LTC4002ES8-8.4#PBF

Part No LTC4002ES8-8.4#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Switching Battery Charger Li-Ion/Li-Pol 3000mA 8.4V 8-Pin SOIC N Tube / IC CHARGER BATTERY LI-ION 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 2
Current - Charging Constant - Programmable
Programmable Features Timer
Battery Pack Voltage 8.4V
Maximum Supply Voltage 22V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 144555-LTC4002ES8-8.4#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC4002-8.4
Introduction Date November 30, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4002ES8-8.4#PBF CAD Model

Description

The LTC4002ES8-8.4#PBF is a high-performance, standalone linear battery charger manufactured by Linear Technology, designed to charge single-cell lithium-ion batteries. This integrated circuit (IC) is housed in a narrow SO-8 package, ensuring a compact footprint suitable for space-constrained applications.

Key Features

  • Charging Voltage: The device is specifically tailored for 8.4V lithium-ion batteries, providing the precise control necessary for safe and efficient charging.
  • Charging Current: It can deliver up to 2A of charge current, which is programmable via a single external resistor, allowing for flexibility in the charging profile based on the battery's capacity and manufacturer's recommendations.
  • Charge Termination: The LTC4002ES8-8.4#PBF includes an automatic charge termination feature once the battery is fully charged, which helps to prevent overcharging and extends the life of the battery.
  • Thermal Protection: With built-in thermal regulation, the charger ensures that the device and battery remain within safe temperature limits during the charging process.
  • Status Indication: An on-chip status pin provides a signal that can be used to indicate charging progress and completion, which is useful for user interfaces.

Applications

This charger is ideal for portable electronic devices that require a single lithium-ion cell, such as digital cameras, MP3 players, and Bluetooth headsets. Its robust design also makes it suitable for more demanding applications, including medical devices and industrial equipment where reliable charging is critical.

Quality and Reliability

Linear Technology's LTC4002ES8-8.4#PBF is designed with the quality and reliability that customers have come to expect from a leader in power management solutions. The product is lead-free and RoHS compliant, reflecting the company's commitment to environmental responsibility.

Summary

In summary, the LTC4002ES8-8.4#PBF from Linear Technology is a versatile and reliable solution for charging single-cell lithium-ion batteries. Its programmable charge current, automatic charge termination, thermal protection, and status indication features make it an excellent choice for a wide range of applications where battery performance and longevity are of utmost importance.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,710 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess