EN
  • EN
  • DE

LTC4002ES8

Part No LTC4002ES8
Manufacturer Linear Technology
Description Standalone Li-Ion Switch Mode Battery Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208973-LTC4002ES8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4002ES8 CAD Model

Description

The LTC4002ES8 is a robust and efficient standalone lithium-ion battery charger integrated circuit, expertly designed by Linear Technology for single-cell Li-Ion batteries. This compact, 8-lead SOIC device simplifies the charging process by incorporating features that ensure a safe and reliable charging cycle for portable electronic devices.

Key Features

  • Charging Voltage: The LTC4002ES8 provides a precise float voltage of 4.2V, which is critical for the longevity and performance of Li-Ion batteries.
  • Charge Current: It offers programmable charge current up to 2A, allowing users to tailor the charging speed to the needs of their specific application.
  • Efficiency: With its high efficiency design, the LTC4002ES8 ensures minimal heat generation and optimal power conversion, which is essential for portable devices.
  • No External MOSFET: The internal PowerPak MOSFET eliminates the need for an external component, simplifying the design and reducing the overall footprint.
  • Automatic Recharge: The chip features an automatic recharge function, which initiates a new charging cycle when the battery voltage falls below a preset threshold, keeping the battery topped off.

Protection and Safety

  • Charge Termination: The LTC4002ES8 incorporates a charge termination feature based on the charge current falling to 1/10th the programmed value, ensuring the battery is not overcharged.
  • Safety Timer: A programmable safety timer provides an additional layer of protection by limiting the maximum charge time to prevent overcharging in case of an abnormal condition.
  • Thermal Regulation: The device also includes thermal regulation to protect against overheating during the charging process.

Applications

The LTC4002ES8 is ideal for a variety of applications, including portable computers, handheld instruments, and battery backup systems. Its small size, high level of integration, and comprehensive set of features make it a go-to solution for designers looking to implement an effective Li-Ion battery charging system in their products.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6359 $58.1744
39+ $2.9834 $116.3526
60+ $2.8910 $173.4600
83+ $2.7974 $232.1842
107+ $2.7039 $289.3173
143+ $2.4243 $346.6749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess