EN
  • EN
  • DE

LTC4007EUFD-1

Part No LTC4007EUFD-1
Manufacturer Linear Technology
Description 4A, High Efficiency, Li-Ion Battery Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208979-LTC4007EUFD-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4007EUFD-1 CAD Model

Description

Linear Technology LTC4007EUFD-1 High Efficiency Standalone Li-Ion Battery Charger

The LTC4007EUFD-1 from Linear Technology is a high-performance, standalone battery charger designed for single-cell lithium-ion batteries. This advanced charging controller offers a compact, efficient, and reliable solution for a variety of applications including portable electronics, medical devices, and industrial systems.

Key Features:

  • High Efficiency: The LTC4007EUFD-1 provides an efficient charge cycle with up to 4A of charge current, ensuring rapid and energy-saving battery charging.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 28V, it can accommodate a broad spectrum of power supplies.
  • Adjustable Charge Current: Users can set the charge current from 1A to 4A via a programmable resistor, allowing for flexible charging options tailored to the needs of the battery.
  • Charge Voltage Regulation: The precision of the charge voltage regulation is ±0.8%, which is critical for the longevity and safety of lithium-ion batteries.
  • Multiple Charging Stages: The charger employs a three-stage charging process (bulk charge, absorption charge, and float charge) to ensure the battery is charged quickly and efficiently without overcharging.
  • Protection Features: It includes numerous protection features such as overvoltage protection, thermal regulation, and a timer for end-of-charge control.
  • PowerPath Control: The LTC4007EUFD-1 also supports PowerPath control, which allows the system to be powered from the input source while simultaneously charging the battery.
  • Small Package: Available in a compact 28-lead QFN package, the LTC4007EUFD-1 saves board space and is suitable for space-constrained applications.

Applications:

The LTC4007EUFD-1 is ideal for a wide range of applications that require efficient and reliable battery charging. It is particularly well-suited for portable devices where space is at a premium and energy efficiency is of paramount importance. Its robust protection features also make it an excellent choice for safety-critical applications.

With its combination of high efficiency, broad input voltage range, and advanced features, the LTC4007EUFD-1 stands out as a premier solution for lithium-ion battery charging in demanding applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess