EN
  • EN
  • DE

LTC4008EGN#TRMPBF

Part No LTC4008EGN#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Chargers
Manufacturer Linear Technology
Win Source Part Number 303425-LTC4008EGN#TRMPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4008EGN#TRMPBF CAD Model

Description

LTC4008EGN#TRMPBF - High Efficiency, Multi-Chemistry Battery Charger

The LTC4008EGN#TRMPBF is a versatile and powerful integrated circuit designed for fast and efficient charging of multi-chemistry batteries, brought to you by Linear Technology. It is engineered to cater to the demanding needs of modern portable electronics, providing a reliable charging solution for devices such as laptops, medical equipment, and handheld instruments.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating a variety of power sources.
  • Multi-Chemistry Support: It supports a wide array of battery chemistries including Li-Ion, Li-Polymer, LiFePO4, and Nickel-based batteries, offering great flexibility in battery selection.
  • High Efficiency: With its high-efficiency design, this battery charger ensures minimal heat generation and maximizes battery life.
  • Programmable Charge Current: The charge current can be programmed up to 4A, allowing for fast charging tailored to the specific needs of the application.
  • Precision Charge Voltage: The LTC4008EGN#TRMPBF provides accurate charge voltage regulation, crucial for the longevity and safety of the battery.
  • Charge Termination: It includes programmable charge termination by C/10 or timer, ensuring the battery is not overcharged.
  • Thermal Regulation: The thermal regulation feature protects the charger by reducing charge current during high temperature conditions.
  • Standby Mode: A low-current standby mode is activated when the input supply is removed, preserving battery energy.

Applications

This battery charger is ideal for a range of applications requiring efficient power management and charging capabilities. It's particularly well-suited for portable devices, but its robust feature set makes it equally valuable in stationary applications requiring battery backup or uninterrupted power supply systems.

Package and Quality

The LTC4008EGN#TRMPBF comes in a compact, 24-lead SSOP package, offering a space-saving solution for densely packed PCBs. Linear Technology ensures high-quality standards, providing a reliable and durable component that meets the rigorous demands of industrial-grade applications.

Whether you are designing a cutting-edge portable device or looking to enhance the charging efficiency of existing equipment, the LTC4008EGN#TRMPBF from Linear Technology stands out as a top-tier choice for your power management needs.

You May Also Be Interested in

Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8576 $54.2880
12+ $8.9088 $106.9056
18+ $8.6304 $155.3472
24+ $8.3520 $200.4480
31+ $8.0736 $250.2816
42+ $7.2384 $304.0128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,050 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess