EN
  • EN
  • DE
  • IT

LTC4040EUFD#TRPBF

Part No LTC4040EUFD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description Switching Battery Back Up Li-FePO4/Li-Ion/Li-Pol 2500mA 3.2V Automotive 24-Pin QFN EP T/R / IC PWR MGMT MULTI-CHEM 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Power Management
Battery Chemistry Multi-Chemistry
Number of Cells 1
Fault Protection Over Voltage
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (5x4)
Win Source Part Number 783851-LTC4040EUFD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4040
Introduction Date May 14, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4040EUFD#TRPBF CAD Model

Description

Overview of LTC4040EUFD#TRPBF

The LTC4040EUFD#TRPBF is a high-performance, integrated supercapacitor backup power manager designed by Linear Technology. This advanced product is specifically engineered to provide an uninterrupted power supply for electronic systems by automatically transitioning to backup power during a main power failure. The device is suitable for a wide range of applications, including memory backup, ride-through, instant-on, and power bridging in consumer, industrial, and automotive electronics.

Key Features

  • Automatic Switchover: The LTC4040 seamlessly transitions between the primary power source and the backup supercapacitor when needed, ensuring continuous operation of the system without interruption.
  • Wide Input Voltage Range: This product operates over a broad input voltage range, accommodating various power supply specifications and making it versatile for different use cases.
  • Integrated Charger: It includes an onboard supercapacitor charger that provides a constant current/constant voltage charge algorithm, optimizing the charging process for speed and efficiency.
  • Adjustable Output: The output voltage is adjustable, allowing for customization to match the power requirements of the connected load.
  • PowerPath™ Control: Linear Technology's proprietary PowerPath control enables the LTC4040 to provide power to the load from the supercapacitor while simultaneously charging it when the main power is available.
  • Compact Package: The device comes in a compact, 24-lead QFN package, which is ideal for space-constrained applications.

Technical Specifications

  • Part Number: LTC4040EUFD#TRPBF
  • Manufacturer: Linear Technology
  • Package: 24-lead QFN
  • Operating Temperature Range: Specified for commercial and industrial temperature ranges.

Applications

The LTC4040EUFD#TRPBF is well-suited for a variety of applications where maintaining power continuity is critical. It is commonly used in portable devices, data storage systems, handheld radios, industrial control systems, and automotive GPS/navigation units. Its reliable performance ensures that these systems can retain data and remain operational during unexpected power disruptions.

Linear Technology's LTC4040EUFD#TRPBF is a testament to the company's commitment to providing innovative power management solutions that enhance the reliability and functionality of electronic systems across multiple sectors.

You May Also Be Interested in

Texas Instruments
IC BATT FUEL GAUGE LICOO2 12SON
Lowest to $4.0291
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Maxim Integrated
IC BATT MFUNC MULTI 12C 64LQFP / Battery Multi-Function Controller IC Multi-Chemistry 64-LQFP (10x10)
Lowest to $11.2082
Intersil
IC BATT AUTH MULTI 1-3C 8TDFN
Need more? Email Us
Maxim Integrated
IC BATT MONITOR LI-ION 16TSSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $13.1723
Renesas Electronics America
IC BAT MON MULT-CHEM 3-8C 48TQFN
Lowest to $4.6637
Maxim Integrated
IC BATT REGULATOR SMD / Battery IC
Lowest to $5.3294
Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $9.0941

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2853 $51.4265
12+ $8.4393 $101.2716
19+ $8.1755 $155.3345
26+ $7.9118 $205.7068
33+ $7.6481 $252.3873
44+ $6.8569 $301.7036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,450 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess