EN
  • EN
  • DE

LTC4061EDD-4.4

Part No LTC4061EDD-4.4
Manufacturer Linear Technology
Description Standalone Linear Li-Ion Battery Charger with Thermistor Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208997-LTC4061EDD-4.4
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4061EDD-4.4 CAD Model

Description

Product Overview: LTC4061EDD-4.4

The LTC4061EDD-4.4 is a highly integrated battery charger and power management IC from Linear Technology, designed for efficient charging of single-cell lithium-ion batteries. This advanced charging solution is perfect for portable electronic devices, such as smartphones, digital cameras, and other USB-powered gadgets, where space is at a premium and efficient power management is essential.

Key Features

  • Adjustable Charge Current: The LTC4061EDD-4.4 allows users to set the charge current according to the battery's requirements, ensuring safe and efficient charging.
  • Automatic Recharge: Once the battery voltage falls below a preset level, the device automatically initiates a recharge cycle, maintaining the battery at optimum levels.
  • Charge Termination: To preserve battery health, the LTC4061EDD-4.4 includes a termination feature that stops charging once the battery is fully charged.
  • Thermal Regulation: This feature prevents the charger from overheating by reducing the charge current during high temperature conditions.
  • Low Profile: The device comes in a low-profile (0.75mm) 10-lead DFN package, which is ideal for space-constrained applications.
  • Presets for 4.4V Batteries: The LTC4061EDD-4.4 is specifically designed to charge 4.4V lithium-ion batteries, making it a specialized solution for devices that require this particular voltage.

Applications

The LTC4061EDD-4.4 is versatile and can be used in various applications, including:

  • Portable Medical Devices
  • Handheld Instruments
  • Wireless Headsets
  • Wearable Technology
  • Backup Battery Systems

Technical Specifications

With an input voltage range of 4.25V to 8V, the LTC4061EDD-4.4 can accommodate a wide array of USB sources and wall adapters. Its programmable charge current can go up to 750mA, while the final float voltage accuracy is maintained at ±0.6%. Additionally, no external MOSFET, sense resistor, or blocking diode is required, simplifying the design and reducing the bill of materials.

For developers and engineers looking for a reliable and compact charging solution, the LTC4061EDD-4.4 from Linear Technology offers a perfect blend of performance, efficiency, and space-saving design.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess