EN
  • EN
  • DE

LTC4085EDE-1#TRPBF

Part No LTC4085EDE-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC USB POWER MANAGER 14-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 1.5A
Battery Pack Voltage 4.1V
Maximum Supply Voltage 5.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-DFN (4x3)
Win Source Part Number 133989-LTC4085EDE-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4085EDE-1#TRPBF CAD Model

Description

The LTC4085EDE-1#TRPBF is a high-efficiency, PowerPath™ manager with an integrated Li-Ion/Polymer battery charger designed by Linear Technology, a leader in analog integrated circuits. This advanced product facilitates seamless power management for portable devices by automatically controlling the direction of power flow between multiple sources such as a USB port, wall adapter, and a rechargeable battery.

Key Features:

  • PowerPath Control: The LTC4085EDE-1#TRPBF allows for automatic transitioning between input power sources to the load while simultaneously charging the battery, ensuring uninterrupted operation of the device it powers.
  • Battery Charger: The integrated battery charger is optimized for single-cell lithium-ion or lithium-polymer batteries, providing a safe and efficient charging solution with programmable charge current up to 950mA.
  • Thermal Regulation: To protect the device and battery under high power operation, the LTC4085EDE-1#TRPBF includes thermal regulation that reduces the charge current in the event of excessive temperature rise.
  • High Efficiency: With an efficiency rating of up to 94%, this product minimizes power loss during charging and power management, which is crucial for extending the battery life in portable applications.
  • No External MOSFET Required: The integrated PowerPath controller eliminates the need for an external MOSFET, reducing the overall component count and simplifying the design process.
  • ThinSOT™ Package: The LTC4085EDE-1#TRPBF comes in a compact, low-profile (0.75mm) 12-lead DFN (4mm x 3mm) package, making it suitable for space-constrained applications.

Applications:

The LTC4085EDE-1#TRPBF is ideal for a multitude of portable devices that require efficient power management and battery charging, such as smartphones, tablets, medical devices, and handheld instruments. Its compact size and integrated features make it an excellent choice for designers looking to optimize power usage while maintaining a small footprint.

By incorporating the LTC4085EDE-1#TRPBF into your design, you can achieve a reliable and high-performance power management system that extends the operational life and usability of your portable electronic devices.

You May Also Be Interested in

Texas Instruments
STANDALONE 1-CELL 800-MA LINEAR / Charger IC Lithium Ion/Polymer 6-DSBGA
Lowest to $0.9712
Microchip Technology
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $2.3112
Texas Instruments
IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Lowest to $2.7525
Texas Instruments
IC BAT CHG MULT-CHEM 1CL 36DSBGA
Lowest to $8.2110
Texas Instruments
IC BATT CHG LI-ION 1CELL 20DSBGA / Charger IC Lithium Ion/Polymer 20-DSBGA
Lowest to $4.1075
Maxim Integrated
IC BAT CHG MULTCHEM 2-4CL 32TQFN
Lowest to $22.0578
Maxim Integrated
IC BAT CHG MULTCHEM 1-3CL 16TQFN
Lowest to $13.8601
Renesas Electronics America
NOTEBOOK BATTERY CHARGER 4X4 QFN
Lowest to $2.9978
Microchip Technology
IC BATT CONTRL LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $0.9836

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8519 $57.7785
37+ $3.1601 $116.9237
57+ $3.0619 $174.5283
78+ $2.9626 $231.0828
101+ $2.8644 $289.3044
135+ $2.5676 $346.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess