EN
  • EN
  • DE

LTC4120EUD-4.2#TRPBF

Part No LTC4120EUD-4.2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER 400MA RF 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 400mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 40V
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-QFN (3x3)
Win Source Part Number 1063348-LTC4120EUD-4.2#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4120EUD-4.2#TRPBF CAD Model

Description

Linear Technology LTC4120EUD-4.2#TRPBF Wireless Power Receiver and Battery Charger

The LTC4120EUD-4.2#TRPBF is an innovative solution for wireless power transfer and battery charging applications, designed by Linear Technology. This compact and efficient component is ideal for portable devices where conventional charging methods are not feasible or desired. It combines the convenience of wireless charging with the reliability and performance expected from Linear Technology products.

Key Features:

  • Wireless Power Receiver: The LTC4120EUD-4.2#TRPBF is capable of receiving power wirelessly from a compatible transmitter, eliminating the need for physical connectors and enabling charging in environments where traditional methods are impractical.
  • Integrated Battery Charger: The device features an onboard battery charger that provides a constant-charge voltage algorithm with a 4.2V float voltage, suitable for charging single-cell lithium-ion batteries.
  • Dynamic Harmonization Control: This feature allows the LTC4120 to adjust the resonant frequency of its receiving circuit to align with the transmitter for optimized power transfer efficiency.
  • PowerPath Control: The LTC4120 can seamlessly manage power flow between the wireless power receiver, the battery, and the load, ensuring stable operation of the end device.
  • AutoResonant Switching: The device employs autoresonant switching to maintain peak efficiency across various conditions and distances between the transmitter and receiver coils.

Applications:

The LTC4120EUD-4.2#TRPBF is versatile and can be used in a wide range of applications, including but not limited to:

  • Handheld Medical Devices
  • Portable Instruments
  • Wearable Technology
  • Wireless Sensors and Beacons

Technical Specifications:

  • Input Voltage Range: 4.2V
  • Charge Current: Up to 400mA
  • Package: 16-Lead (3mm × 3mm) QFN
  • Operating Temperature Range: -40°C to +125°C

The LTC4120EUD-4.2#TRPBF is a testament to Linear Technology's commitment to innovation in power management solutions. It offers designers a flexible and efficient way to incorporate wireless charging capabilities into their products, enhancing the user experience and enabling new possibilities in device design and functionality.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7285 $59.4570
5+ $24.3924 $121.9620
8+ $23.6301 $189.0408
11+ $22.8678 $251.5458
14+ $22.1055 $309.4770
18+ $19.8186 $356.7348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,379 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess