EN
  • EN
  • DE
  • IT

LTC4121EUD#TRPBF

Part No LTC4121EUD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER 40V 400MA 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Charge Current - Max 400mA
Battery Pack Voltage 18V (Max)
Maximum Supply Voltage 40V
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-QFN (3x3)
Win Source Part Number 1063349-LTC4121EUD#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4121EUD#TRPBF CAD Model

Description

The LTC4121EUD#TRPBF is a versatile and compact wireless power receiver and battery charger integrated circuit designed by Linear Technology. This innovative component combines a wireless power receiver with a constant-current/constant-voltage linear charger for single-cell batteries, making it an ideal solution for portable devices where traditional wired charging is inconvenient or impractical.

Key Features

  • Wireless Power Receiver: Capable of receiving power wirelessly from an appropriate transmitter, this IC eliminates the need for physical connectors, reducing wear and tear and allowing for sealed enclosures.
  • Integrated Battery Charger: Its built-in linear charger efficiently charges a single-cell Li-Ion or Li-Polymer battery, ensuring safe and reliable battery management.
  • Flexible Charging Options: The LTC4121EUD#TRPBF supports programmable charge current up to 400mA and programmable float voltage up to 4.2V, catering to a wide range of battery specifications.
  • PowerPath Control: This feature allows the device to power the system load while simultaneously charging the battery, optimizing system performance and uptime.
  • Compact Design: Housed in a small 16-lead QFN package, this IC is suitable for space-constrained applications.

Applications

The LTC4121EUD#TRPBF is designed to be a versatile component suitable for a variety of applications. These include:

  • Portable medical devices
  • Wearable electronics
  • Wireless sensors and sensor networks
  • Industrial monitoring equipment
  • Handheld instruments

Technical Specifications

The technical specifications of the LTC4121EUD#TRPBF include:

  • Input Voltage Range: 4.2V to 40V
  • Programmable Charge Current: Up to 400mA
  • Programmable Float Voltage: Up to 4.2V
  • Operating Temperature Range: -40°C to 125°C
  • Package: 16-Lead QFN (3mm × 3mm)

With its unique combination of wireless power reception and battery charging capabilities, the LTC4121EUD#TRPBF from Linear Technology is a highly integrated solution for the next generation of wireless charging applications.

You May Also Be Interested in

Maxim Integrated
IC MULTI-CHEM BATT CHRGR 20-TQFN
Lowest to $9.6787
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Need more? Email Us
ON Semiconductor
IC CTRLR BATT CHRGR CC/CV 8MICRO
Lowest to $3.5044
Texas Instruments
Need more? Email Us
Maxim Integrated
Fast Charge Management NiCD/NiMH 2000mA 18V 16-Pin SOIC N T/R | IC CNTRLR NICD/NIMH 16SOIC
Lowest to $11.0202
ON Semiconductor
IC CTRLR BATT CHRGR CC/CV 8MICRO
Lowest to $0.2976
ON Semiconductor
IC CTRLR BATT CHRGR CC/CV 8MICRO
Need more? Email Us
Renesas Electronics America
IC BATT CHG LI-ION 2-4CELL 28QFN / Charger IC Lithium Ion/Polymer 28-QFN (5x5)
Need more? Email Us
Diodes Incorporated
IC BATT CHRGR LI-ION UDFN3030-14
Lowest to $1.2251

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9130 $59.4780
13+ $8.1338 $105.7394
20+ $7.8796 $157.5920
27+ $7.6254 $205.8858
34+ $7.3712 $250.6208
46+ $6.6087 $304.0002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess