EN
  • EN
  • DE

LP3922RLX-C

Part No LP3922RLX-C
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828120-LP3922RLX-C
Ultra Librarian 3D Model Ultra Librarian LP3922RLX-C CAD Model

Description

The LP3922RLX-C is a versatile and high-performance power management integrated circuit (PMIC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced chip is engineered to cater to the demanding requirements of modern portable and wearable devices. With its compact form factor and integrated features, the LP3922RLX-C is an ideal solution for space-constrained applications.

Key Features

  • Multiple Voltage Rails: The LP3922RLX-C provides several regulated voltage outputs, ensuring stable and efficient power supply to various components within the system.
  • High Efficiency: Designed for high efficiency, this PMIC minimizes power loss and heat generation, extending battery life and improving system reliability.
  • Low Dropout Regulators: The inclusion of low dropout (LDO) regulators allows for continuous operation even when the input voltage is very close to the output voltage, making it highly efficient in battery-powered applications.
  • Integrated Battery Charger: An integrated battery charging circuit simplifies the design of rechargeable battery-powered systems, offering a complete charging solution within the PMIC.
  • Programmable Output: The LP3922RLX-C features programmable output voltages, enabling customization to meet specific requirements of the target application.

Applications

The LP3922RLX-C is suitable for a wide range of applications, particularly where power efficiency and space savings are critical. It is commonly used in:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • Health and Fitness Trackers

Technical Specifications

The LP3922RLX-C operates over a broad voltage range and is available in a small package that is easy to integrate into system designs. Its technical specifications include:

  • Input Voltage Range: (specify range)
  • Output Voltage Range: (specify range)
  • Maximum Output Current: (specify current)
  • Operating Temperature Range: (specify range)
  • Package Type: (specify package)

For detailed technical specifications, application notes, and support documentation, please refer to the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Maxim Integrated
IC BATT FAST CHG CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC BATT CHG LI-ION UCSP75M2
Lowest to $2.8546
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $8.1612
Maxim Integrated
SWITCH-MODE 1-CELL LI+ CHARGER
Lowest to $3.0261
Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949
Microchip Technology
IC BATT CONTRL LI-ION 1CEL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $19.5853
Texas Instruments
PROTOTYPE / Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
Lowest to $2.5183
National Semiconductor (TI)
IC BATT CHG PWR MGMT CIRC PDS014
Lowest to $0.4647
Texas Instruments
STANDALONE 1-CELL 800-MA LINEAR / Charger IC Lithium Ion/Polymer 6-DSBGA
Lowest to $0.9712

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess