EN
  • EN
  • DE

LTC4210-3CS6

Part No LTC4210-3CS6
Manufacturer Linear Technology
Description Hot Swap Controller in 6-Lead SOT-23 Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209021-LTC4210-3CS6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4210-3CS6 CAD Model

Description

The LTC4210-3CS6 is a compact, high-performance Hot Swap Controller designed by Linear Technology, now part of Analog Devices, to enable safe board insertion and removal from a live backplane. This integrated circuit helps to protect power supplies and circuitry from the potential damage caused by overcurrent, overvoltage, or short-circuit conditions during the insertion of circuit boards into live systems.

Key Features

  • Integrated MOSFET: The LTC4210-3CS6 incorporates an internal MOSFET which simplifies design and reduces external component count, making it ideal for space-constrained applications.
  • Adjustable Current Limit: It offers an adjustable current limit threshold via an external resistor, providing flexibility to accommodate various application requirements.
  • Fast Response Time: The device ensures rapid response to fault conditions, thereby minimizing the potential for system damage.
  • Overcurrent Protection: With its robust overcurrent protection, the LTC4210-3CS6 helps to prevent damage to the host system and the card being inserted.
  • Under Voltage Lockout (UVLO): It features UVLO to ensure that the system operates only when the supply voltage is within acceptable limits.
  • Compact Package: Available in a 6-pin ThinSOT package, the LTC4210-3CS6 is designed for space-saving applications without compromising on performance.

Applications

The LTC4210-3CS6 is suitable for a wide range of applications, including:

  • Network servers and storage systems
  • Telecommunications equipment
  • Industrial systems
  • High-availability systems

Technical Specifications

The LTC4210-3CS6 operates over a voltage range of 2.7V to 16.5V, making it versatile for use in various system voltages. The device's low quiescent current and compact size make it an efficient solution for managing power distribution in complex electronic systems.

For detailed technical specifications, application notes, and support documentation, it is recommended to consult the official datasheet and design resources provided by Linear Technology/Analog Devices.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess