EN
  • EN
  • DE

LTC4215CUFD

Part No LTC4215CUFD
Manufacturer Linear Technology
Description Hot Swap Controller with I2C Compatible Monitoring
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209033-LTC4215CUFD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4215CUFD CAD Model

Description

Linear Technology's LTC4215CUFD Hot Swap Controller

The LTC4215CUFD is a sophisticated hot swap controller designed by Linear Technology, a leader in analog integrated circuits. This compact and efficient device is engineered to allow safe board insertion and removal from a live backplane. It is housed in a 24-pin QFN package, which is suitable for systems with limited space that require precise control and protection features.

One of the key features of the LTC4215CUFD is its ability to control the inrush of current during plug-in, preventing the glitches on the supply rail that can disrupt the operation of other board components. This is achieved through an adjustable soft-start function that gradually ramps up the gate voltage of an external N-channel MOSFET, thereby limiting the inrush current to a safe level.

In addition to current control, the LTC4215CUFD provides comprehensive protection features. It includes overcurrent fault protection, which triggers if the load current exceeds a programmable threshold. When an overcurrent event is detected, the controller can be programmed to latch off, retry, or ignore the fault after a certain delay, allowing for flexible system response strategies.

Furthermore, the LTC4215CUFD offers overvoltage and undervoltage protection, ensuring that the supply voltage remains within safe operating limits. If the input voltage exceeds or falls below the programmed thresholds, the controller turns off the external MOSFET to protect the downstream circuitry.

The device also incorporates a power good output, which provides a real-time status indicator that can be used to enable downstream converters or notify the system about the power status. Additionally, it features a 12-bit analog-to-digital converter (ADC) that allows for monitoring of voltage, current, and temperature, providing valuable diagnostic information to the system.

With its robust set of features, the LTC4215CUFD is an ideal solution for managing hot-swap events in servers, network switches, and other telecommunications and data communications equipment. Its precise control and protection mechanisms ensure reliable operation and extend the longevity of electronic systems.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,360 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess