EN
  • EN
  • DE

LTC4218CDHC-12#TRPBF

Part No LTC4218CDHC-12#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 26.5V N-Channel Positive Low Voltage 16-Pin DFN EP T/R / IC CNTRLR HOT SWAP 16-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Applications ATCA, MicroTCA
Features OVP, UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault
Operating Supply Voltage 2.9 V ~ 26.5 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 1.6mA
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x3)
Feature Pins FB, /FLT, IMON, ISET, OV, PG, SOURCE, TIMER, UV
Win Source Part Number 783941-LTC4218CDHC-12#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4218
Introduction Date January 21, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4218CDHC-12#TRPBF CAD Model

Description

LTC4218CDHC-12#TRPBF - Hot Swap Controller

The LTC4218CDHC-12#TRPBF is a state-of-the-art hot swap controller designed by Linear Technology to allow safe board insertion and removal from a live backplane. This sophisticated component is housed in a compact DHC package, ensuring a minimal footprint on the PCB while delivering robust performance. It is particularly well-suited for applications requiring a 12V supply, such as servers, data storage systems, and telecommunications equipment.

Key Features:

  • Integrated MOSFET: The LTC4218 includes an internal MOSFET which simplifies the design by reducing the number of external components required.
  • Adjustable Current Limit: This feature allows the designer to set a precise current limit threshold to match the requirements of the specific application, protecting both the device and the system from overcurrent conditions.
  • Overcurrent Fault Timer: The LTC4218 provides an adjustable fault timer, offering additional protection by limiting the duration of overcurrent events before taking action to prevent damage.
  • Power Good Output: A 'power good' signal is available to indicate when the output voltage is within a predefined range, ensuring that downstream devices are powered on only when stable voltage is present.
  • Under Voltage Lockout (UVLO): The UVLO feature prevents the device from operating at dangerously low voltages, which could otherwise lead to erratic operation or damage to the system.
  • 12V Operation: Optimized for systems that utilize a 12V supply rail, the LTC4218CDHC-12#TRPBF is an ideal choice for many industrial and commercial applications.

Applications:

The LTC4218CDHC-12#TRPBF is versatile and can be used in a variety of applications, including but not limited to:

  • Network Servers
  • Storage Systems
  • Telecommunication Equipment
  • High-Availability Systems
  • Redundant Power Supplies

With its advanced features and reliable performance, the LTC4218CDHC-12#TRPBF from Linear Technology is an excellent choice for designers looking to implement hot swap capabilities with a high degree of safety and efficiency.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1156 $52.9652
40+ $2.5564 $102.2560
61+ $2.4765 $151.0665
84+ $2.3966 $201.3144
108+ $2.3167 $250.2036
145+ $2.0771 $301.1795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess