EN
  • EN
  • DE

LTC4221CGN#TRPBF

Part No LTC4221CGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 2-CH 13.5V N-Channel Positive Low Voltage 16-Pin SSOP N T/R / IC CTRLR HOTSWAP DUAL 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features OVP, UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Supply Voltage - Operating 1 V to 13.5 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 2.2mA
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins /FAULT, FILTER, FB1, FB2, ON1, ON2, PWRGD1, PWRGD2, TIMER
Win Source Part Number 123958-LTC4221CGN#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC4221
Introduction Date June 28, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4221CGN#TRPBF CAD Model

Description

The LTC4221CGN#TRPBF is a sophisticated dual Hot Swap™ controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This integrated circuit provides independent control of two power supply rails and is housed in a compact 16-lead SSOP package, making it ideal for space-constrained applications.

Key Features

  • Independent Control: Manages two separate supply voltages ranging from 2.9V to 18V, allowing for versatile power management solutions.
  • Adjustable Current Limit: Offers an adjustable overcurrent threshold via an external resistor, which enables customization for various load requirements.
  • Glitch Filtering: Incorporates glitch filtering to avoid nuisance trips, ensuring stable operation during momentary current spikes.
  • Power Good Outputs: Features open-drain Power Good outputs for real-time monitoring of the output voltage status.
  • Fast Response Time: Provides quick response to fault conditions, protecting the system effectively against overcurrent events.
  • Cross-Conduction Prevention: Prevents cross-conduction with integrated back-to-back MOSFETs during turn-on and turn-off transitions.
  • Thermal Shutdown: Comes with built-in thermal shutdown to protect against overheating.

Applications

  • Redundant Power Systems
  • Industrial Systems
  • Network Servers and Storage Systems
  • Telecommunications Equipment

Product Advantages

The LTC4221CGN#TRPBF is a reliable choice for system protection in high-availability systems. Its dual-channel design allows for independent power supply management, which can be critical for systems requiring uninterrupted operation. The ability to customize current limits and the inclusion of glitch filtering provide a high degree of flexibility, ensuring that the controller can be tailored to specific application needs. The fast response time to fault conditions is essential for preventing damage to sensitive electronic components, and the thermal shutdown feature adds an extra layer of protection. The compact package allows for easy integration into existing designs without requiring significant board space.

Ordering Information

The LTC4221CGN#TRPBF is available in tape and reel packaging, which facilitates automated manufacturing processes. This product is RoHS compliant and suitable for commercial-grade temperature ranges.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.3760 $70.3760
2+ $57.7444 $115.4888
3+ $55.9399 $167.8197
4+ $54.1354 $216.5416
5+ $52.3309 $261.6545
7+ $46.9173 $328.4211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess