EN
  • EN
  • DE

LTC4222IG#PBF

Part No LTC4222IG#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR DUAL HOT SWAP 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 2
Applications General Purpose
Features I2C
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Supply Voltage - Operating 2.9 V to 29 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 3mA
Mounting SMD (SMT)
Case / Package 36-SSOP
Feature Pins /ALERT, CONFIG, /EN1, /EN2, FB1, FB2, GPIO1, GPIO2, ON1, ON2, OV1, OV2, SOURCE1, SOURCE2, SS, TIMER, UV1, UV2
Win Source Part Number 139067-LTC4222IG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4222IG#PBF CAD Model

Description

Linear Technology LTC4222IG#PBF Dual Hot Swap Controller

The LTC4222IG#PBF from Linear Technology is a sophisticated dual Hot Swap™ controller designed to enable safe board insertion and removal from a live backplane. It provides independent control of two power supply rails, ensuring that electronic systems can operate without interruption even during maintenance or upgrades. This component is particularly suitable for high-availability systems where downtime is not an option.

The LTC4222IG#PBF offers a wide operating voltage range of 2.9V to 29V, making it versatile for various applications. Each channel can handle overcurrent and short-circuit events through an adjustable current limit and circuit breaker functionalities. The device's timer-controlled fault management prevents nuisance trips, which can be critical in complex systems.

Featuring a compact SSOP-36 package, the LTC4222IG#PBF integrates multiple functions to reduce the need for additional components, saving board space and simplifying design. It includes daisy-chainable GPIOs for inter-device communication, allowing for scalable systems design. The controller also provides status reporting through GPIO lines, which can be used for system diagnostics and monitoring.

With its built-in dV/dt control, the LTC4222IG#PBF ensures a smooth power-up sequence, reducing inrush current and minimizing the stress on system components. This feature is essential for the longevity and reliability of electronic systems. The device also includes overvoltage and undervoltage protection, which safeguards against abnormal voltage conditions and enhances system stability.

For high-reliability applications, the LTC4222IG#PBF offers a robust operating temperature range from -40°C to 85°C. Its design is optimized for performance in challenging environments, making it a reliable choice for industrial, telecom, datacom, and automotive systems that require continuous operation.

In summary, the LTC4222IG#PBF dual Hot Swap controller from Linear Technology is a powerful solution for managing power distribution in critical systems. Its comprehensive feature set, including independent channel control, programmable current limiting, and extensive protection mechanisms, ensures seamless operation and system integrity during hot-swap events.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.7927 $54.7927
3+ $44.9581 $134.8743
4+ $43.5532 $174.2128
5+ $42.1482 $210.7410
7+ $40.7433 $285.2031
9+ $36.5285 $328.7565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess