EN
  • EN
  • DE

LTC4245CUHF

Part No LTC4245CUHF
Manufacturer Linear Technology
Description Multiple Supply Hot Swap Controller with I2C Compatible Monitoring
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209051-LTC4245CUHF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4245CUHF CAD Model

Description

The LTC4245CUHF from Linear Technology is a versatile Hot Swap controller designed to enable safe board insertion and removal from a live backplane. This integrated circuit is housed in a compact QFN-38 package, making it suitable for space-constrained applications where board real estate is at a premium.

Key Features:

  • Multiple Supply Voltages: The LTC4245CUHF is capable of controlling the hot swapping of boards with supply voltages of 2.5V, 3.3V, 5V, and 12V, providing flexibility for a variety of system voltages.
  • Adjustable Current Limit: Users can set the overcurrent threshold via an external resistor, allowing for precise control over the maximum allowable current to prevent damage to the circuit.
  • Independent Turn-On and Turn-Off Controls: The device offers separate controls for turning on and off the power to the board, which enhances the management of power sequencing and reduces inrush current-related issues.
  • Power Good Outputs: The LTC4245CUHF provides 'power good' outputs for each supply voltage monitored, enabling system monitoring and ensuring that the downstream circuits are only powered when stable voltages are present.

Applications:

  • Server Backplanes
  • RAID Systems
  • Industrial Computers
  • Network Routers and Switches

Protection Features:

  • Overcurrent Protection: The LTC4245CUHF actively monitors the current and responds quickly to overcurrent events, protecting both the backplane and the inserted board from damage.
  • Undervoltage Lockout: The device ensures that the Hot Swap operation does not commence until the supply voltages reach safe levels.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, further ensuring the longevity and reliability of the system.

The LTC4245CUHF is part of Linear Technology's robust line of power management solutions and represents a reliable choice for system designers looking to incorporate Hot Swap capability with advanced protection features. Its small footprint, combined with its comprehensive feature set, makes it an ideal choice for managing power distribution in high-availability systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $6,208.9553 $6,208.9553
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess