EN
  • EN
  • DE

LTC4211IMS#TRPBF

Part No LTC4211IMS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTROLLER HOT SWAP 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Supply Voltage - Operating 2.5 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 10-MSOP
Feature Pins /FAULT, FB, FILTER, ON, /RESET, TIMER
Win Source Part Number 1063372-LTC4211IMS#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4211IMS#TRPBF CAD Model

Description

The LTC4211IMS#TRPBF is a sophisticated hot swap controller from Linear Technology, designed to enable safe board insertion and removal from a live backplane. This product is ideal for protecting systems where the need to change boards without powering down is essential, such as in servers, telecommunications, and network equipment.

Key Features

  • Integrated MOSFET Control: The LTC4211IMS#TRPBF controls the gate voltage of an external N-channel MOSFET to allow a board to be safely inserted and removed from a live backplane.
  • Adjustable Current Limit: This device features an adjustable overcurrent limit, which protects the system and the card from damage due to excessive current.
  • Fast Overcurrent Protection: The fast overcurrent circuitry responds to faults such as short circuits in less than 1μs, ensuring rapid protection.
  • Automatic Retry or Latch Off: Upon detecting an overcurrent condition, the LTC4211IMS#TRPBF can be programmed to either automatically retry power-up or latch off until the system is reset.
  • Under-voltage and Over-voltage Lockout: The under-voltage and over-voltage lockout ensures that the board is only powered when the supply voltage is within a valid range.
  • Multi-function Timer: A multi-function timer offers flexibility in controlling the circuit breaker's response time, the power-up rate, and the detection time for overcurrent events.
  • Thermal Shutdown: Additional protection is provided by a thermal shutdown mechanism that prevents overheating of the controller.

Applications

The LTC4211IMS#TRPBF is suitable for a wide range of applications, including:

  • Hot swap systems
  • Server and network routers
  • Data storage systems
  • Telecommunications equipment

Quality and Reliability

This product is available in a compact MSOP package, offering a space-efficient solution for high-density boards. It is also characterized for operation from -40°C to 85°C, ensuring reliability across a wide range of temperatures. The LTC4211IMS#TRPBF is RoHS compliant, adhering to environmental standards for hazardous substances.

With its robust feature set and proven reliability, the LTC4211IMS#TRPBF from Linear Technology stands out as an essential component for high-availability systems requiring hot swap functionality.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4867 $53.8404
28+ $3.6814 $103.0792
43+ $3.5664 $153.3552
58+ $3.4513 $200.1754
75+ $3.3363 $250.2225
101+ $2.9911 $302.1011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess