EN
  • EN
  • DE

LTC4251BCS6-1#TRMPBF

Part No LTC4251BCS6-1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH N-Channel Negative Voltage 6-Pin TSOT-23 T/R / IC HOT SWAP CONTROLLER 6SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Operating Supply Voltage -72 V ~ -36 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 800μA
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Feature Pins (UV, OV), TIMER
Win Source Part Number 783997-LTC4251BCS6-1#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4251B-1
Introduction Date January 16, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4251BCS6-1#TRMPBF CAD Model

Description

Linear Technology LTC4251BCS6-1#TRMPBF Negative Voltage Hot Swap Controller

The LTC4251BCS6-1#TRMPBF is a robust negative voltage hot swap controller designed by Linear Technology, now part of Analog Devices, to allow safe board insertion and removal from a live backplane. This compact and highly efficient device is housed in a SOT-23 package, making it an ideal choice for space-constrained applications where board space is at a premium.

This controller operates over a voltage range of -48V, making it particularly well-suited for telecom and server applications that use negative supply voltages. The LTC4251BCS6-1#TRMPBF is engineered to control the gate voltage of an external N-channel MOSFET to gently power up capacitive loads, thereby reducing inrush current and preventing system glitches that can disrupt operations in sensitive equipment.

One of the key features of this device is its overcurrent protection capability. The LTC4251BCS6-1#TRMPBF includes a fast electronic circuit breaker function that trips when the load current exceeds a preset threshold, protecting both the power source and the load from damage. This feature is critical in ensuring the long-term reliability of both the hot swap controller and the system it protects.

The controller also offers an automatic retry feature, which re-engages the circuit after a fault condition has cleared, ensuring that systems can recover without manual intervention. Additionally, the LTC4251BCS6-1#TRMPBF provides a gate drive for an external N-channel MOSFET, an onboard charge pump, and an under-voltage lockout with hysteresis for added protection.

For system monitoring and diagnostics, this device includes a status output that indicates the presence of an overcurrent fault, enabling system designers to implement fault logging or signaling functions. The LTC4251BCS6-1#TRMPBF is also available in tape and reel packaging, denoted by the TRMPBF suffix, which facilitates automated manufacturing processes.

In summary, the LTC4251BCS6-1#TRMPBF from Linear Technology is a sophisticated, feature-rich negative voltage hot swap controller that provides safe and reliable power management in critical applications where uptime and protection are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Monolithic Power Systems Inc.
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0126 $50.3150
61+ $1.6514 $100.7354
94+ $1.5998 $150.3812
130+ $1.5482 $201.2660
168+ $1.4966 $251.4288
224+ $1.3418 $300.5632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess