EN
  • EN
  • DE

LTC4252CCMS-1#PBF

Part No LTC4252CCMS-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH N-Channel Negative Voltage 10-Pin MSOP Tube / IC CTLR HOT SWAP NEG VOLT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Operating Supply Voltage -48V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 900μA
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Feature Pins DRAIN, OV, /PWRGD, SS, TIMER, UV
Win Source Part Number 784014-LTC4252CCMS-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4252C-1
Introduction Date February 25, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4252CCMS-1#PBF CAD Model

Description

Product Overview: LTC4252CCMS-1#PBF

The LTC4252CCMS-1#PBF is a high-performance Negative Voltage Hot Swap Controller designed by Linear Technology, which is now part of Analog Devices. This advanced controller allows for the safe insertion and removal of electronic cards from a live backplane without causing any disruption to the existing system. It is particularly suitable for systems where negative supply voltages are used, such as telecommunications and data networking equipment.

Key Features

  • Integrated Charge Pump: The device includes an on-chip charge pump that provides the gate drive for an external N-channel MOSFET, eliminating the need for additional external components.
  • Adjustable Current Limit: Users can set the current limit threshold through an external resistor, providing flexibility for various applications and protecting the system from overcurrent conditions.
  • Fast Response to Faults: The LTC4252CCMS-1#PBF offers quick response to overcurrent and short-circuit events, enhancing the reliability and robustness of the system.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the controller remains off unless the supply voltage is within an acceptable range.
  • Power Good Output: This output signal indicates when the output voltage is within a specified range, providing a status check for system monitoring.
  • Thermal Shutdown: To protect against overheating, the controller includes a thermal shutdown mechanism that turns off the MOSFET if the temperature exceeds a certain limit.

Applications

  • Telecom and Datacom Systems
  • Network Servers and Routers
  • Industrial Systems
  • High Availability Systems

Package and Quality

The LTC4252CCMS-1#PBF comes in a compact 10-lead MSOP package, which is ideal for space-constrained applications. Linear Technology ensures high-quality standards and reliability for their products, and this hot swap controller is no exception. It is designed to meet the stringent requirements of professional electronic systems where continuous operation is critical.

By integrating the LTC4252CCMS-1#PBF into your system, you can achieve a higher level of protection and control for your electronic components, ensuring a more stable and reliable operation in environments where negative supply voltages are a norm.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5664 $51.3280
48+ $2.1057 $101.0736
74+ $2.0399 $150.9526
102+ $1.9741 $201.3582
132+ $1.9083 $251.8956
176+ $1.7109 $301.1184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess