EN
  • EN
  • DE

LTC4253IGN#PBF

Part No LTC4253IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH N-Channel Negative High Voltage 16-Pin SSOP N Tube / IC HOT SWAP CONTRLR -48V 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller, Sequencer
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Operating Supply Voltage -48V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 800μA
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Feature Pins DRAIN, EN2, EN3, OV, /PWRGD1, /PWRGD2, /PWRGD3, RESET, SS, SQTIMER, TIMER, UV
Win Source Part Number 784018-LTC4253IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4253
Introduction Date May 20, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4253IGN#PBF CAD Model

Description

The LTC4253IGN#PBF is a robust negative voltage Hot Swap™ controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This high-performance component is housed in a 16-lead SSOP package and is specifically engineered to manage the electronic circuitry's power supply during hot swapping, preventing glitches and transients that can damage the system.

Key Features

  • Hot Swap Control: The LTC4253IGN#PBF allows a board to be safely removed and inserted into a live backplane, providing control over the power delivery to the circuits during the hot-swap event.
  • Voltage Range: It operates with negative supply voltages ranging from -48V, making it suitable for telecom and datacom applications that utilize negative voltage supplies.
  • Adjustable Current Limit: The product features an adjustable current limit which ensures protection against overcurrent conditions, enhancing system reliability.
  • Gate Voltage Clamping: To protect external MOSFETs, the controller provides gate voltage clamping, ensuring that the gate-source voltage does not exceed safe operating levels.
  • Circuit Breaker Functionality: It includes a circuit breaker function that trips based on the duration of the overcurrent condition, which is programmable via an external timing capacitor.
  • Undervoltage Lockout: The LTC4253IGN#PBF is equipped with an undervoltage lockout (UVLO) feature, which ensures that the device operates only when the supply voltage is within an acceptable range.
  • Thermal Shutdown: An additional layer of protection is provided by the thermal shutdown mechanism, which prevents the device from overheating.

Applications

The LTC4253IGN#PBF is ideal for a wide range of applications, especially in the telecommunications and data communications sectors where negative supply voltages are common. It is also suitable for use in high-availability systems, industrial controls, and server hot swap environments.

Quality and Reliability

Linear Technology is known for their high-quality products and the LTC4253IGN#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in critical applications.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4400 $61.7600
10+ $12.6680 $126.6800
15+ $12.2730 $184.0950
20+ $11.8769 $237.5380
26+ $11.4807 $298.4982
34+ $10.2934 $349.9756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,886 pieces
In Stock: 943 pieces Factory Stock: 943 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess