EN
  • EN
  • DE

LTC4259AIGW-1#PBF

Part No LTC4259AIGW-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE QUAD PSE DISC 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Controller (PSE)
Number of Channels 4
Maximum Power Dissipation 15.4W
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 48 V to 57 V
Operating Supply Current 2mA
Temperature Range - Operating -40°C to 85°C
Case / Package 36-SSOP
Win Source Part Number 141462-LTC4259AIGW-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4259AIGW-1#PBF CAD Model

Description

The LTC4259AIGW-1#PBF is a sophisticated IC solution designed by Linear Technology, now part of Analog Devices, to facilitate Power over Ethernet (PoE) capabilities in networking and telecommunications equipment. This quad controller is compliant with the IEEE 802.3af standard, which ensures interoperability with various PoE devices such as VoIP phones, wireless access points, and security cameras.

Key Features

  • Quad Independent PoE Ports: The LTC4259AIGW-1#PBF can control and monitor up to four PoE ports individually, providing versatility and scalability for network infrastructure.
  • Comprehensive Protection: The device includes overcurrent protection, undercurrent detection, and fault protection to ensure safe and reliable operation.
  • Advanced Power Management: It supports per-port power management, allowing for prioritized power allocation and power limiting to prevent overloading of the power supply.
  • High Integration: The integration of a 2.5kV isolation barrier for 1000BASE-T applications reduces the need for additional components, simplifying design and saving space on the PCB.
  • Robust Thermal Performance: Housed in a 36-lead SSOP package, the LTC4259AIGW-1#PBF is designed for enhanced thermal performance, ensuring stability across a wide range of operating conditions.

Applications

The LTC4259AIGW-1#PBF is ideal for a variety of applications where PoE is required. It is particularly well-suited for multiport network switches, routers, and midspan power injectors. Its ability to manage power effectively makes it a great choice for enterprise-level networking equipment that demands reliability and efficiency.

Technical Specifications

The controller operates over a supply voltage range of 44V to 57V, which aligns with the PoE standard voltage range. It features an operating temperature range of -40°C to 85°C, allowing for deployment in environments with extreme temperature variations. The LTC4259AIGW-1#PBF's IEEE 802.3af compliance ensures that it will seamlessly integrate with other compliant devices, offering a high degree of compatibility and ease of use in complex systems.

For engineers and system integrators looking to incorporate PoE into their designs, the LTC4259AIGW-1#PBF from Linear Technology provides a reliable and feature-rich solution that can meet the demands of modern networked devices.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Texas Instruments
Lowest to $8.0180
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $43.4736
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Innovisionsemi
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9914 $68.9742
7+ $18.8658 $132.0606
10+ $18.2756 $182.7560
14+ $17.6865 $247.6110
17+ $17.0963 $290.6371
23+ $15.3280 $352.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess