EN
  • EN
  • DE

LTC4260ISW

Part No LTC4260ISW
Manufacturer Linear Technology
Description Positive High Voltage Hot Swap Controller with I2C Compatible Monitoring
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209068-LTC4260ISW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4260ISW CAD Model

Description

LTC4260ISW Hot Swap Controller from Linear Technology

The LTC4260ISW is a sophisticated integrated circuit designed by Linear Technology for managing hot swap applications. This high-performance component allows for the safe insertion and removal of boards in live backplanes and power distribution systems, preventing glitches and surges that could damage electronic equipment.

At the heart of the LTC4260ISW lies a range of features that ensure the utmost reliability and efficiency in hot swap operations. The device is equipped with an adjustable overcurrent filter time, which helps to avoid false triggering due to transient events while also providing a solid defense against prolonged overcurrent conditions. Its current control loop regulates the gate voltage of an external N-channel MOSFET to control the inrush of current during board insertion.

The LTC4260ISW also boasts an intelligent circuitry design that includes undervoltage and overvoltage lockout capabilities, ensuring that the power supply remains within safe operating levels. Furthermore, the product features a foldback current limit that helps to reduce power dissipation in the MOSFET during overcurrent conditions.

This hot swap controller is designed for a wide range of applications, including high-availability systems, RAID systems, servers, and network switches. Its 8-80V operating range makes it versatile for use in various system voltages. The LTC4260ISW's multi-functionality is further enhanced by its status reporting feature, which uses an open-drain power good output to provide real-time feedback on the system's status.

Encased in a 16-lead wide SOIC package, the LTC4260ISW is designed for easy integration into a variety of circuit designs. Its robust construction ensures long-term reliability, making it a trusted choice for critical applications where uptime and system integrity are paramount.

Overall, the LTC4260ISW from Linear Technology is an essential component for designers looking to implement hot swap capabilities with confidence. Its advanced protection features, versatile operating range, and reliable performance make it an excellent choice for ensuring the safety and efficiency of electronic systems.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess