EN
  • EN
  • DE

LTC4263CDE

Part No LTC4263CDE
Manufacturer Linear Technology
Description Single IEEE 802.3af Compliant PSE Controller with Internal Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209075-LTC4263CDE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4263CDE CAD Model

Description

Linear Technology LTC4263CDE - Negative Voltage Hot Swap Controller

The LTC4263CDE from Linear Technology is a sophisticated negative voltage hot swap controller designed to enable safe board insertion and removal from a live backplane. This device is particularly well-suited for systems that require negative supply voltages, such as telecommunications equipment, network servers, and data storage systems. The LTC4263CDE is housed in a compact 12-lead DFN package, making it an excellent choice for space-constrained applications.

One of the key features of the LTC4263CDE is its ability to control the gate voltage of an external N-channel MOSFET to gently power up capacitive loads, thereby reducing inrush current and preventing system glitches. The device operates over a wide input voltage range from -16V to -80V, providing versatility for various negative supply voltage requirements.

The LTC4263CDE also incorporates a range of protective features to ensure system reliability. These include overcurrent protection with foldback current limiting, which helps prevent MOSFET damage during overcurrent conditions. Additionally, the device offers overvoltage and undervoltage protection, which ensures the connected load is protected from voltage transients and maintains operation within a safe voltage window.

For enhanced diagnostic capabilities, the LTC4263CDE provides a power good output signal. This feature allows system designers to monitor the health and proper operation of the power supply, facilitating maintenance and troubleshooting. The device also features an adjustable current limit, which can be set by an external resistor, giving designers the flexibility to tailor the current limit to specific application requirements.

The LTC4263CDE's thermal shutdown feature further enhances its safety profile by turning off the MOSFET if the die temperature exceeds the preset threshold, protecting the device from thermal damage. With its robust set of features and protections, the LTC4263CDE is an ideal solution for managing hot swap events in negative voltage environments, ensuring safe and reliable operation.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2567 $51.2835
12+ $8.4158 $100.9896
19+ $8.1528 $154.9032
26+ $7.8898 $205.1348
33+ $7.6268 $251.6844
44+ $6.8378 $300.8632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,285 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess