EN
  • EN
  • DE

LTC4267IDHC-3#TRPBF

Part No LTC4267IDHC-3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE 802.3AF PD W/REG 16-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Maximum Power Dissipation 12.95W
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 57V (Max)
Operating Supply Current 3mA (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 16-DFN (5x3)
Win Source Part Number 1063530-LTC4267IDHC-3#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4267IDHC-3#TRPBF CAD Model

Description

The LTC4267IDHC-3#TRPBF is a sophisticated Power over Ethernet (PoE) interface controller from Linear Technology, which is now part of Analog Devices, Inc. This component is designed to provide a seamless and efficient PoE interface for Power Sourcing Equipment (PSE) applications. It complies with the IEEE 802.3at (PoE+) standard, ensuring interoperability with other compliant devices.

Key Features

  • IEEE 802.3at Compliance: The LTC4267IDHC-3#TRPBF adheres to the PoE+ standard, which allows for up to 25.5W of power to be delivered over Ethernet cabling, making it suitable for more power-hungry devices.
  • Integrated Power MOSFET: This component integrates a power MOSFET, simplifying the design and reducing external component count, which can lead to a more compact and cost-effective solution.
  • Advanced Power Management: It features sophisticated power management capabilities, including programmable classification, inrush current control, and current limit to protect both the power sourcing equipment and the powered device.
  • Thermal Protection: The device includes thermal protection to prevent overheating, ensuring reliable operation under various environmental conditions.
  • Auto-Resettable Fault Protection: The LTC4267IDHC-3#TRPBF is capable of auto-resetting fault protection, which helps in maintaining system integrity and reducing downtime.

Applications

The LTC4267IDHC-3#TRPBF is ideal for a range of applications that require reliable power delivery over Ethernet. These applications include, but are not limited to:

  • VoIP Phones
  • Wireless Network Access Points
  • Security Cameras
  • Network Attached Storage Devices

Product Specifications

The LTC4267IDHC-3#TRPBF comes in a compact DHC package and is designed for automated surface-mount assembly, making it suitable for high-volume production. Its operating temperature range and robust design ensure that it can be used in a variety of environments and industrial applications.

Conclusion

With its adherence to the IEEE 802.3at standard, integrated power MOSFET, and advanced power management features, the LTC4267IDHC-3#TRPBF by Linear Technology is a powerful solution for designers looking to implement PoE capabilities into their products. Its reliability and versatility make it a go-to choice for a wide array of PoE applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.3636
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0455
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
Lowest to $8.4649
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 8TSSOP
Lowest to $2.3889

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7290 $83.1870
6+ $22.7520 $136.5120
8+ $22.0410 $176.3280
11+ $21.3300 $234.6300
15+ $20.6190 $309.2850
19+ $18.4860 $351.2340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess