EN
  • EN
  • DE

LTC4300-1IMS8#TR

Part No LTC4300-1IMS8#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828665-LTC4300-1IMS8#TR
Ultra Librarian 3D Model Ultra Librarian LTC4300-1IMS8#TR CAD Model

Description

Product Overview: LTC4300-1IMS8#TR

The LTC4300-1IMS8#TR is a high-performance Hot Swap I²C Bus Buffer from Linear Technology, designed to enhance the reliability and extend the capabilities of the I²C communication bus. This device is particularly useful in applications where multiple I²C devices or long PCB traces are involved, which can introduce capacitive loading challenges. It ensures seamless communication between devices, even in complex or heavily loaded I²C systems.

Key Features

  • Hot Swappable: The LTC4300-1IMS8#TR allows devices to be inserted into or removed from a live backplane without disrupting the communication on the I²C bus, preventing data corruption and ensuring continuous operation.
  • Capacitance Buffering: This device can buffer a heavily capacitive loaded bus, supporting total capacitances up to 3000pF, which is significantly higher than the 400pF limit of the I²C standard.
  • Level Translation: The LTC4300-1IMS8#TR provides level translation between devices operating at different voltages, making it ideal for multi-voltage systems.
  • Stuck Bus Recovery: The product includes a stuck bus recovery feature that detects and resolves data and clock lines that are stuck low, thereby maintaining the integrity of the bus communication.
  • Flow-Through Design: The pin-out of the LTC4300-1IMS8#TR supports a flow-through design that simplifies PCB layout.

Applications

The LTC4300-1IMS8#TR is suitable for a wide range of applications including:

  • Server and telecommunications equipment
  • RAID systems
  • Data storage systems
  • Industrial control systems
  • Networking equipment

Product Specifications

The device comes in a compact MSOP-8 package and operates over a wide temperature range. It is also available in a tape and reel format (denoted by the #TR suffix), which is suitable for automated assembly processes.

Conclusion

The LTC4300-1IMS8#TR from Linear Technology is a robust and versatile solution that ensures stable and reliable I²C communications in a variety of electronic systems. Its advanced features address common challenges associated with the I²C bus, making it an essential component for systems requiring high-reliability data transfers.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess