EN
  • EN
  • DE

LTC4301CMS8#TRPBF

Part No LTC4301CMS8#TRPBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C HOTSWAP 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 4.5mA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-MSOP
Win Source Part Number 125544-LTC4301CMS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4301CMS8#TRPBF CAD Model

Description

The LTC4301CMS8#TRPBF is a high-performance hot swappable 2-wire bus buffer that enhances the capabilities of an I2C communication bus. Manufactured by Linear Technology, this integrated circuit allows for seamless insertion and removal of cards in live systems without disrupting the data flow on the bus. It is specifically designed to tackle the challenges associated with high-capacitance and long bus lines, making it an ideal choice for complex systems that require robust and reliable communication.

Key Features:

  • Hot Swappable Interface: Enables cards to be added or removed from a live backplane without turning off the system, preventing data corruption and system crashes.
  • Capacitance Buffering: Allows extension of the I2C bus by buffering both the data (SDA) and clock (SCL) lines, thereby enabling higher total bus capacitance.
  • Stuck Bus Recovery: Features a stuck bus disconnect and recovery feature, which helps to reset the bus in the event of a fault condition.
  • Level Translation: Provides level shifting between devices of different voltages, which is essential for mixed-voltage systems.
  • Prevents Back Driving: Incorporates strong pull-up resistors to prevent back driving and bus contention in multi-master systems.
  • Flow-Through Design: The pinout is designed for easy PCB layout and to minimize signal distortion.

Applications:

The LTC4301CMS8#TRPBF is suitable for a range of applications that require reliable I2C communications with the flexibility of hot swapping. This includes:

  • Data Servers
  • Raid Systems
  • Telecommunications Equipment
  • Industrial Control Systems
  • Networking Equipment

With its robust design and essential features, the LTC4301CMS8#TRPBF is a crucial component for systems that demand uninterrupted operation and communication integrity. Its ability to manage higher bus capacitances and ensure proper communication under various conditions makes it a versatile choice for designers and engineers.

You May Also Be Interested in

Diodes Incorporated
ACTIVE DISPLAY V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $3.4894
NXP / Nexperia
IC REDRIVER USB 3.0 12X2QFN
Lowest to $2.8677
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.6905
Renesas Electronics America
IC REDRIVER SAS/SATA 36VFQFPN
Lowest to $33.6163
Texas Instruments
USB-C 10GBPS MULTI-PROT LINEAR R / Buffer, ReDriver 4 Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9032
Texas Instruments
TCA9511A / Buffer, Accelerator 1 Channel 8-VSSOP
Lowest to $1.1880
Texas Instruments
PCIE 4.0, 16-GBPS, 4-CHANNEL LIN / Buffer, ReDriver 4 Channel 16Gbps 42-WQFN (3.5x9)
Lowest to $12.6959
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-32 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 32-TQFN (3x6)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7588 $61.3116
17+ $7.1866 $122.1722
25+ $6.9621 $174.0525
35+ $6.7376 $235.8160
45+ $6.5130 $293.0850
60+ $5.8392 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,853 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess