EN
  • EN
  • DE
  • IT

LTC4313IMS8-3#PBF

Part No LTC4313IMS8-3#PBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description I2C Logic Buffer 3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Number of Channels 1
Capacitance - Input 10pF
Operating Supply Voltage 2.9 V ~ 5.5 V
Operating Supply Current 8.1mA
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784089-LTC4313IMS8-3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4313IMS8-3
Introduction Date October 10, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4313IMS8-3#PBF CAD Model

Description

Product Overview: LTC4313IMS8-3#PBF

The LTC4313IMS8-3#PBF is a robust I²C bus buffer designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This particular product is engineered to enhance the performance and reliability of bus systems by providing bidirectional buffering for both the data (SDA) and the clock (SCL) lines, allowing for the extension of an I²C bus while maintaining fast rise and fall times even under heavy loading conditions.

The LTC4313IMS8-3#PBF operates over a wide supply voltage range of 2.9V to 5.5V and is capable of supporting bus capacitance of up to 4000pF, thereby enabling it to drive large capacitive loads with ease. This makes it ideal for complex systems with multiple I²C devices or long bus lines where signal integrity can be a concern.

One of the key features of this product is its strong 1V pre-regulator output which provides a robust supply for other devices on the bus. Furthermore, the LTC4313IMS8-3#PBF is equipped with a rise time accelerator that enhances the speed of signal rise times, ensuring improved data transmission speeds and better overall system performance.

The device includes fault-tolerant features such as stuck bus disconnect and recovery, which ensures the system can operate normally even when a fault condition occurs on the bus lines. The LTC4313IMS8-3#PBF also offers a READY output that indicates when the bus is free, adding to the ease of system monitoring and control.

For enhanced protection, the LTC4313IMS8-3#PBF incorporates ±10kV Human Body Model (HBM) ESD protection on the SDA, SCL and READY pins, safeguarding the device against electrostatic discharges that can occur during handling or operation.

This bus buffer comes in a compact 8-lead MSOP package, making it suitable for space-constrained applications while still providing the necessary functionality for complex and demanding I²C bus systems. Whether it's being used in industrial controls, automotive systems, or communication devices, the LTC4313IMS8-3#PBF is an excellent choice for ensuring reliable I²C bus operation in a variety of settings.

You May Also Be Interested in

ON Semiconductor
IC REDRIVER 2 CHAN USB 16UQFN
Need more? Email Us
Texas Instruments
IC REDRIVER LVDS 4CH 40WQFN
Lowest to $8.6844
Texas Instruments
IC REDRIVER SATA 2CH 24WQFN
Lowest to $21.1285
Pericom
Need more? Email Us
NXP / Nexperia
IC REDRIVER USB 3.0 24HVQFN
Lowest to $2.1384
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $10.8248
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN
Lowest to $44.0752
Pericom
Lowest to $5.4849
Diodes Incorporated
IC REDRIVER SATA 4CH 84LFBGA
Lowest to $7.0204

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7809 $58.9045
11+ $9.6664 $106.3304
17+ $9.3643 $159.1931
23+ $9.0623 $208.4329
29+ $8.7602 $254.0458
39+ $7.8540 $306.3060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess