EN
  • EN
  • DE
  • IT

LTC4358CFE#TRPBF

Part No LTC4358CFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type N+1 ORing Controller
Polarity N-Channel
Internal Switch(s) Yes
Delay Time - ON 200μs
Delay Time - OFF 300ns
Current - Output (Max) 5A
Operating Supply Current 600μA
Supply Voltage - Operating 9 V to 26.5 V
Applications N+1 Power Supplies, High Availability
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-TSSOP-EP
Win Source Part Number 1063641-LTC4358CFE#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4358CFE#TRPBF CAD Model

Description

Linear Technology LTC4358CFE#TRPBF - Ideal Diode Controller

The LTC4358CFE#TRPBF is a high-performance ideal diode controller from Linear Technology, designed to replace power Schottky diodes with a MOSFET for efficiency and thermal improvement. This advanced product ensures low loss power ORing with its ability to control an external N-channel MOSFET to emulate the behavior of a Schottky diode, but with significantly lower forward voltage drop. The LTC4358CFE#TRPBF is an optimal solution for applications requiring power redundancy or load sharing in systems with multiple power sources.

With its wide operating voltage range of 9V to 80V, the LTC4358CFE#TRPBF is versatile and can be used in a variety of applications, including telecom, automotive, and industrial systems. Its ability to provide a seamless transition between sources without oscillation or reverse current makes it a reliable and robust choice for critical applications.

The LTC4358CFE#TRPBF features a low quiescent current, which is crucial for power-sensitive applications. Additionally, it offers a fast turn-off threshold of 25mV, ensuring that the MOSFET is quickly turned off when necessary to prevent reverse current. This feature is particularly important for protecting downstream components from potential damage.

Designed with safety in mind, the LTC4358CFE#TRPBF includes under-voltage lockout, which disables the MOSFET when the input voltage falls below the threshold, preventing system malfunction. It also comes in a thermally efficient TSSOP-16 package, which aids in heat dissipation and contributes to the overall reliability and longevity of the device.

The LTC4358CFE#TRPBF is available in tape and reel packaging, denoted by the TRPBF suffix, making it suitable for automated assembly processes used in high-volume production. This ideal diode controller is a testament to Linear Technology's commitment to providing innovative solutions that enhance the efficiency and reliability of electronic systems.

For designers looking to improve power efficiency and system reliability, the LTC4358CFE#TRPBF offers an excellent alternative to traditional power diodes by leveraging the advantages of MOSFET technology in a compact and easy-to-use package.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR LOAD SHARE 16MSOP / OR Controller Current Sharing Controller N-Channel 2:2 16-MSOP
Lowest to $22.4399
Microchip Technology
POE PD MODULE
Lowest to $7.7972
Texas Instruments
O-RING CONTROLLER / OR Controller N+1 ORing Controller N-Channel N:1 14-UQFN (2.5x2.5)
Lowest to $6.1109
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Texas Instruments
IC OR CTRLR IDEAL DIODE SC70-6 / OR Controller P-Channel 1:1 SC-70-6
Lowest to $0.2158
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $13.0388
Texas Instruments
AUTOMOTIVE 1.5-V TO 5.5-V, 1.5-A
Lowest to $0.2148
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $1.2242
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN / OR Controller Bridge Rectifier N-Channel Bridge (2) 16-QFN (4x4)
Lowest to $6.9713

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8703 $52.8327
21+ $4.8167 $101.1507
33+ $4.6662 $153.9846
45+ $4.5157 $203.2065
58+ $4.3651 $253.1758
77+ $3.9136 $301.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess