EN
  • EN
  • DE

LTC4364CDE-2#PBF

Part No LTC4364CDE-2#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description Hot Swap Controller 1-CH 80V N-Channel Positive High Voltage Automotive 14-Pin DFN EP Tube / SURGE STOPPER W/DIODE 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-DFN (4x3)
Voltage - Working 4 ~ 80V
Win Source Part Number 784123-LTC4364CDE-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4364-2
Introduction Date July 11, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4364CDE-2#PBF CAD Model

Description

The LTC4364CDE-2#PBF from Linear Technology is a robust surge stopper and overvoltage/overcurrent protection device designed to safeguard sensitive electronics against high voltage transients and fault conditions. This compact and efficient component is essential for any application where power supply stability and reliability are critical.

Key Features

  • Surge Protection: The LTC4364CDE-2#PBF provides surge protection compliant with the IEC 61000-4-5 standard, ensuring that your electronics are shielded from surges up to 80V.
  • Wide Operating Range: It operates smoothly within a supply range of 4V to 80V, making it versatile for various applications and able to manage significant voltage fluctuations.
  • Overvoltage Protection: The device quickly responds to overvoltage conditions, clamping the output to a safe level to protect downstream components.
  • Overcurrent Protection: In the event of overcurrent, the LTC4364CDE-2#PBF limits the current to a safe level, preventing potential damage to the power supply and connected devices.
  • Low Quiescent Current: It features a low quiescent current draw, which is essential for power-sensitive applications.
  • Adjustable Output Clamp: Users can set the output clamp voltage to a desired level, offering flexibility and customization for specific circuit requirements.
  • Compact Package: The device comes in a 12-lead (4mm × 3mm) DFN package, ensuring a minimal footprint on the PCB.

Applications

The LTC4364CDE-2#PBF is suitable for a wide range of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Avionics and aerospace systems
  • Telecommunications infrastructure
  • Portable and battery-operated devices

Conclusion

With its robust protection features and flexible operating parameters, the LTC4364CDE-2#PBF from Linear Technology is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems. Its ability to handle extreme voltage conditions while maintaining a compact form factor makes it an indispensable component in any critical power management design.

You May Also Be Interested in

Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026
Bourns Inc.
TBU High Speed Protectors
Lowest to $2.5740
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
STMicroelectronics
IC OVP PROTECTION POWERFLAT2X2
Lowest to $0.6115
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6819 $50.9561
46+ $2.2006 $101.2276
71+ $2.1318 $151.3578
97+ $2.0630 $200.1110
126+ $1.9943 $251.2818
168+ $1.7880 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess