EN
  • EN
  • DE

LTC4364IDE-1#PBF

Part No LTC4364IDE-1#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description Hot Swap Controller 1-CH 80V N-Channel Positive High Voltage Automotive 14-Pin DFN EP Tube / IC SURGE STOPPER W/DIODE 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-DFN (4x3)
Voltage - Working 4 ~ 80V
Win Source Part Number 784126-LTC4364IDE-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4364-1
Introduction Date July 11, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4364IDE-1#PBF CAD Model

Description

Product Overview: LTC4364IDE-1#PBF

The LTC4364IDE-1#PBF by Linear Technology is a robust surge stopper and power supply protection device designed to safeguard sensitive electronic components from high voltage surges and overcurrent conditions. This advanced circuitry is encapsulated in a compact, surface-mountable package, making it an ideal solution for a wide range of applications, including automotive, industrial, and telecommunications systems.

Key Features

  • Surge Protection: The LTC4364IDE-1#PBF provides reliable protection against high voltage transients, ensuring that downstream electronics are shielded from potentially damaging surges.
  • Overcurrent Protection: This device also includes overcurrent protection, which helps to prevent damage due to excessive current draw, further ensuring the longevity and reliability of your system.
  • Wide Operating Range: It operates over a wide voltage range, accommodating various power supply configurations and making it a versatile choice for different environments and applications.
  • Fast Response Time: The LTC4364IDE-1#PBF reacts quickly to fault conditions, providing rapid protection to prevent damage to your electronic components.
  • Low Quiescent Current: The device features a low quiescent current, which minimizes power consumption when the system is in standby mode, contributing to overall energy efficiency.
  • Adjustable Settings: Users can adjust the overvoltage and overcurrent trip thresholds, allowing for customization based on specific application requirements.

Applications

  • Automotive electronics
  • Industrial control systems
  • Telecommunications infrastructure
  • Power supply protection
  • Energy management systems

The LTC4364IDE-1#PBF is not just a protective component; it is an investment in the reliability and durability of your electronic systems. By integrating this device into your design, you can significantly reduce the risk of damage caused by electrical anomalies, thereby enhancing the overall performance and lifespan of your product.

Linear Technology's commitment to quality and performance is evident in the LTC4364IDE-1#PBF, making it a top choice for engineers and designers looking for dependable power supply protection solutions.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 500MA 250VIMP SMD
Lowest to $3.4419
STMicroelectronics
IC OVP PROTECTION POWERFLAT2X2
Lowest to $0.6115
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $11.0118
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Linear Technology
IC OVERVOLT PROT REG 10-MSOP
Lowest to $8.3463
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6251 $67.8753
6+ $18.5642 $111.3852
9+ $17.9841 $161.8569
12+ $17.4039 $208.8468
15+ $16.8238 $252.3570
20+ $15.0834 $301.6680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,450 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess