EN
  • EN
  • DE

LTC4367CMS8-1#PBF

Part No LTC4367CMS8-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description SUPPLY PROTECTION CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Applications Overvoltage, Undervoltage Protection
Current - Supply 70μA
Supply Voltage (V) 2.5V ~ 60V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Part Number Series LTC4367
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809525-LTC4367CMS8-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4367CMS8-1#PBF CAD Model

Description

The LTC4367CMS8-1#PBF from Linear Technology is a robust high voltage surge stopper designed to protect sensitive electronic equipment from high voltage transients and surges. This device ensures reliable operation in environments where voltage spikes and surges are common, making it an ideal solution for automotive, industrial, and aerospace applications.

Key Features

  • Voltage Protection: The LTC4367 protects systems from high voltage spikes up to 100V, and continues to function with inputs as high as 80V, safeguarding your electronics from the most common electrical transients.
  • Overvoltage Lockout: An adjustable overvoltage lockout (OVLO) feature allows users to set a precise voltage threshold, ensuring devices are protected against sustained overvoltages.
  • Under Voltage Lockout: Similarly, the adjustable under voltage lockout (UVLO) feature prevents the system from operating at dangerously low voltages which can also be harmful to electronic components.
  • Low Quiescent Current: The LTC4367 is designed to have a low quiescent current, which is crucial for battery-powered systems where power efficiency is a priority.
  • Robustness: This device is housed in a durable MSOP-8 package, offering a compact solution that is both rugged and reliable.

Applications

The LTC4367CMS8-1#PBF is versatile and can be used in a variety of applications. Its ability to protect against voltage transients makes it perfect for:

  • Automotive electronics
  • Industrial control systems
  • Avionics and aerospace systems
  • Telecommunications
  • Portable and battery-powered equipment

Product Specifications

Parameter Value Part Number LTC4367CMS8-1#PBF Package MSOP-8 Operating Voltage Range 4V to 80V Transient Protection Up to 100V Operating Temperature -40°C to +125°C

In conclusion, the LTC4367CMS8-1#PBF from Linear Technology is a superior choice for protecting sensitive electronic systems from voltage irregularities, ensuring longevity and reliability in the most challenging environments.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1270 $51.0480
58+ $1.7452 $101.2216
89+ $1.6907 $150.4723
123+ $1.6362 $201.2526
159+ $1.5816 $251.4744
212+ $1.4180 $300.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,570 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess