EN
  • EN
  • DE

MIC44F18YML-TR

Part No MIC44F18YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features Low-Side Gate Driver IC Non-Inverting 8-MLF® (2x2)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-VFDFN Exposed Pad, 8-MLF®
Case / Package 8-MLF® (2x2)
Family Name MIC44F18
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC44F18YML TR, MIC44F18YML TR-ND, 576-2718-1, 576-2718-2, MIC44F18YMLTR, MIC44F18YMLTR-ND, 576-2718-6
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927083-MIC44F18YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC44F18YML-TR CAD Model

Description

Product Overview: MIC44F18YML-TR from Microchip Technology

The MIC44F18YML-TR is a high-performance, integrated power management IC designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically engineered to cater to the needs of low-voltage and high-speed applications, making it an ideal choice for a wide range of electronic devices.

Key Features

  • High Efficiency: The MIC44F18YML-TR offers high efficiency, which is crucial for minimizing heat generation and power loss in electronic systems, thereby enhancing the overall system reliability and performance.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it versatile for various applications and able to operate effectively in systems with fluctuating power supplies.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific requirements of their application, ensuring flexibility and compatibility with a range of devices.
  • Low Quiescent Current: The device features low quiescent current, which is beneficial for battery-powered applications as it extends battery life by reducing power consumption when in standby mode.
  • Thermal Protection: Built-in thermal protection safeguards the device from damage due to overheating, thus maintaining system stability and prolonging the life of the product.
  • Compact Package: The MIC44F18YML-TR comes in a compact MLF® package, which saves valuable board space and is suitable for space-constrained applications.

Applications

The versatility of the MIC44F18YML-TR makes it an excellent choice for a variety of applications, including:

  • Portable and battery-operated devices
  • Networking equipment
  • Telecommunications infrastructure
  • Computing platforms
  • Industrial and medical equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MIC44F18YML-TR is no exception. It is designed to meet the stringent requirements of the industry, ensuring a reliable power solution for critical applications. With its advanced features and robust design, the MIC44F18YML-TR is a testament to Microchip's dedication to delivering high-quality, innovative products that drive the technology of tomorrow.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess