EN
  • EN
  • DE

LT1611CS5#TRPBF

Part No LT1611CS5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFG INV ADJ SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Charge Pump, Cuk
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.9V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) -0.9V
Maximum Output Voltage -10V (Switch)
Output Current 550mA (Switch)
Frequency - Switching 1.4MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 139064-LT1611CS5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1611CS5#TRPBF CAD Model

Description

Product Overview: LT1611CS5#TRPBF

The LT1611CS5#TRPBF is a high-performance, compact, step-up DC/DC converter from Linear Technology, now part of Analog Devices. This component is specifically designed to provide efficient power conversion in space-constrained applications. Its robust design and versatile features make it an ideal choice for portable devices, where power efficiency and size are critical considerations.

Key Features

  • High Frequency Operation: The LT1611CS5#TRPBF operates at a switching frequency of 1.4MHz, allowing the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.
  • Wide Input Voltage Range: This converter can operate with an input voltage range from 1.2V to 15V, making it versatile for various applications, from single-cell batteries to higher voltage sources.
  • Adjustable Output Voltage: The output voltage is adjustable up to 36V, providing flexibility for different circuit requirements.
  • High Efficiency: Its high efficiency minimizes heat generation, which is crucial for battery-powered and thermally sensitive applications.
  • Low Shutdown Current: The quiescent current is less than 1µA in shutdown mode, which greatly extends battery life for portable applications.
  • Internal Power Switch: The device includes a 1.3A internal switch, which simplifies the design by reducing the number of external components needed.
  • Soft-Start Function: The soft-start feature limits inrush current during startup, providing a controlled voltage ramp-up, which is beneficial for preventing system glitches and stress on the battery.

Applications

The LT1611CS5#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Portable Electronics
  • GPS Devices
  • Medical Devices
  • Wireless Modems
  • Handheld Instruments
  • Small LCD Displays

Package and Quality

The device is offered in a compact SOT-23 5-lead package, which is ideal for space-constrained applications. Additionally, it is available in tape and reel packaging, denoted by the 'TRPBF' suffix, facilitating easy assembly for high-volume production. Linear Technology ensures high-quality standards, and the LT1611CS5#TRPBF is no exception, providing reliable performance for critical and demanding applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6448 $51.8688
15+ $7.0932 $106.3980
22+ $6.8715 $151.1730
31+ $6.6498 $206.1438
39+ $6.4282 $250.6998
53+ $5.7632 $305.4496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess