EN
  • EN
  • DE

LTC4401-1ES6#TR

Part No LTC4401-1ES6#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828671-LTC4401-1ES6#TR
Ultra Librarian 3D Model Ultra Librarian LTC4401-1ES6#TR CAD Model

Description

LTC4401-1ES6#TR - Low Power RF Transceiver from Linear Technology

The LTC4401-1ES6#TR is a versatile and low-power RF transceiver module designed by Linear Technology, a company renowned for its high-performance analog integrated circuits. This product is specifically crafted to facilitate reliable wireless communication in various applications such as remote sensing, telemetry, and industrial control systems. Its compact form factor and power efficiency make it an ideal choice for battery-powered devices and portable applications.

Key Features:

  • Frequency Range: The LTC4401-1ES6#TR operates in the ISM (Industrial, Scientific, and Medical) bands, ensuring compatibility with a wide range of wireless communication standards.
  • Low Power Consumption: Designed for energy-sensitive applications, it features low power consumption, which extends the battery life of portable and remote devices.
  • Integrated Functionality: It includes an integrated frequency synthesizer and a power amplifier, minimizing the need for external components and simplifying the design process.
  • Small Package: Housed in a compact SOT-23 package, the LTC4401-1ES6#TR saves valuable board space, which is crucial for miniaturized electronic devices.
  • Data Rate: Supports a wide range of data rates, allowing for flexibility in communication protocols and system design.
  • Temperature Range: Capable of operating over an extended temperature range, making it suitable for harsh environments and outdoor applications.

Applications:

The LTC4401-1ES6#TR is well-suited for a variety of applications where low power and reliable communication are essential. This includes:

  • Wireless sensor networks
  • Home automation systems
  • Remote monitoring and control systems
  • Industrial automation and process control
  • Telemetry and asset tracking

Linear Technology's commitment to quality and performance is evident in the LTC4401-1ES6#TR. This RF transceiver is designed to meet the rigorous demands of modern wireless communication systems, offering designers a balanced solution that emphasizes power efficiency, size, and robust operation. Whether for commercial or industrial applications, the LTC4401-1ES6#TR stands out as a reliable component for wireless connectivity.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess