EN
  • EN
  • DE

LTC4403-1EMS8

Part No LTC4403-1EMS8
Manufacturer Linear Technology
Catalog RF Power Controller ICs
Description Multiband RF Power Controllers for EDGE/TDMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209130-LTC4403-1EMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4403-1EMS8 CAD Model

Description

The LTC4403-1EMS8 is a high-performance, dual LED driver integrated circuit (IC) designed and manufactured by Linear Technology, a brand renowned for its precision engineering and innovative power management solutions. This IC is specifically tailored to provide a compact and efficient driving solution for portable electronic devices that utilize LED backlighting.

Key Features

  • Independent LED Driver Channels: The LTC4403-1EMS8 features two independent driver channels, which can be used to drive two separate LED strings. This allows for flexibility in controlling multiple LEDs within a device.
  • Wide Input Voltage Range: It operates efficiently over a wide input voltage range, accommodating various power supply conditions and ensuring consistent performance across different applications.
  • High Efficiency: The IC is designed for high efficiency, which helps in reducing power consumption and prolonging battery life in portable devices.
  • Low Dropout Operation: Its low dropout operation ensures that the LED brightness remains stable even when the input voltage is close to the LED forward voltage, which is critical for consistent illumination.
  • Small Package Size: Housed in an MSOP-8 package, the LTC4403-1EMS8 is compact, making it an ideal choice for space-constrained applications.
  • Integrated Protection Features: The device includes built-in soft-start capability to limit inrush current during startup and also features short-circuit protection, enhancing the overall reliability of the application.

Applications

The LTC4403-1EMS8 is versatile and can be employed in a variety of applications. It is particularly well-suited for:

  • Cellular Phones
  • Portable Media Players
  • GPS Devices
  • Handheld Computers
  • Other Portable Devices Requiring LED Backlighting

Conclusion

With its dual-channel design, high efficiency, and compact form factor, the LTC4403-1EMS8 from Linear Technology is an excellent choice for designers looking to enhance the performance and battery life of their portable devices with LED backlighting. Its robust protection features and wide input voltage range make it a reliable and versatile component in any LED driving application.

You May Also Be Interested in

Linear Technology
IC RF PWR CNTRL 2GHZ SGL 8MSOP
Need more? Email Us
Analog Devices Inc.
IC AMP PA PWR CONTROL 8-UMAX
Lowest to $2.2834
Linear Technology
Controller 2.7V to 6V 8-Pin MSOP Tube / IC RF PWR CNTRL 2.4GHZ SGL 8MSOP
Need more? Email Us
Analog Devices Inc.
GSM POWER MANAGEMENT SYSTEM
Lowest to $7.2684
Analog Devices Inc.
IC RF PWR CNTRL PA 16TSSOP
Need more? Email Us
Linear Technology
IC RF PWR CNTRL 2.7GHZ TSOT23-6
Lowest to $36.0822
Texas Instruments
IC RF PWR CNTRL PA 2GHZ 10WSON
Lowest to $3.2064
Analog Devices Inc.
DUAL OUTPUT GSM PA CONTROLLER
Lowest to $3.2597
Linear Technology
IC RF PWR CNTRL 2GHZ DUAL 10MSOP
Lowest to $0.9794

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess