EN
  • EN
  • DE

MAX203CPE

Part No MAX203CPE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702481-MAX203CPE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX203CPE CAD Model

Description

Maxim Integrated MAX203CPE - RS-232 Interface IC

The MAX203CPE is a high-performance RS-232 interface IC designed and manufactured by Maxim Integrated. This integrated circuit is specifically engineered to meet the communication standards of RS-232 serial ports, providing a reliable and efficient solution for serial data exchange between devices. It is widely used in various applications including industrial control systems, point-of-sale terminals, and computer serial ports.

Key Features

  • Integrated Charge Pump Circuitry: The MAX203CPE comes with an onboard charge pump that eliminates the need for external capacitors. This feature allows the IC to generate the necessary RS-232 voltage levels (+/-10V) from a single 5V power supply, simplifying the design and reducing the overall component count.
  • High Data Rate: Capable of supporting data rates up to 120kbps, this IC is suitable for high-speed data communication, ensuring quick and efficient data transfer.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX203CPE operates with a low supply current, making it ideal for portable and battery-powered devices.
  • Electrostatic Discharge (ESD) Protection: The device features built-in ESD protection up to ±15kV, safeguarding the IC from potential damage due to static electricity.
  • Easy Integration: The MAX203CPE is available in a 16-pin DIP (Dual In-line Package), which is widely used and easily integrated into a variety of circuit boards.

Applications

  • Industrial Control Systems
  • Data Communication Equipment
  • Point-of-Sale Terminals
  • Computer Serial Ports
  • Networking and Telecommunication Devices

The MAX203CPE is a testament to Maxim Integrated's commitment to providing robust and reliable communication solutions. With its combination of features, this RS-232 interface IC facilitates seamless data transmission while minimizing design complexity and power consumption. Whether for new designs or for retrofitting existing systems, the MAX203CPE is a versatile component that ensures stable and efficient serial communication.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess