EN
  • EN
  • DE

LTC4412HVIS6

Part No LTC4412HVIS6
Manufacturer Linear Technology
Description 36V, Low Loss PowerPathTM Controller in ThinSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209135-LTC4412HVIS6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4412HVIS6 CAD Model

Description

Linear Technology LTC4412HVIS6 Low Loss PowerPath Controller

The LTC4412HVIS6 is a high-performance, low loss PowerPath™ controller designed by Linear Technology to ensure a smooth transition between multiple power sources in a system. This small, yet powerful, integrated circuit is essential for applications requiring a reliable and efficient power management solution, especially in portable devices where power conservation is critical.

One of the key features of the LTC4412HVIS6 is its ability to automatically select the best available power source between two inputs, which can be a battery, a wall adapter, or a USB port. The device ensures that the highest priority power source is used to power the load without interruption. This is particularly useful in applications where maintaining a constant power supply is crucial, such as in medical devices, handheld instruments, and industrial controls.

The LTC4412HVIS6 operates with a very low voltage drop due to its internal MOSFET, which is just 20mV at 500mA. This low drop helps to maximize the efficiency of power usage, which is essential for battery-powered applications where every milliwatt counts. The device can handle up to 2.6A with an external P-channel MOSFET, making it versatile for a wide range of load requirements.

Designed for robust operation, the LTC4412HVIS6 can withstand and operate over a wide temperature range, making it suitable for harsh environments. It also includes built-in features such as overcurrent protection, thermal shutdown, and reverse battery protection, ensuring the safety and longevity of the end application.

The LTC4412HVIS6 comes in a compact 6-lead SOT-23 package, which is ideal for space-constrained applications. It is simple to integrate into existing designs due to its minimal external component requirements. Engineers can rely on this product to deliver a reliable power management solution that enhances the overall performance and reliability of their systems.

With Linear Technology's reputation for high-quality power management solutions, the LTC4412HVIS6 is an excellent choice for designers looking to improve the power efficiency and reliability of their applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess