EN
  • EN
  • DE

LTC4416IMS-1#PBF

Part No LTC4416IMS-1#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description OR Controller P-channel Dual Automotive 10-Pin MSOP Tube / IC OR CTRLR SRC SELECT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Type Source Selector Switch
Channel Type Type P
Internal Switch(s) No
Delay Time - ON 60μs
Delay Time - OFF 30μs
Operating Supply Current 130μA
Operating Supply Voltage 3.6 V ~ 36 V
Applications Battery Backup, Industrial/Automotive, High Current Switch
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 784157-LTC4416IMS-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4416-1
Introduction Date November 02, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4416IMS-1#PBF CAD Model

Description

Linear Technology LTC4416IMS-1#PBF Dual PowerPath Controller

The Linear Technology LTC4416IMS-1#PBF is a sophisticated integrated circuit designed to manage dual power supplies in a wide range of electronic applications. This PowerPath controller ensures seamless transitions between two power sources, providing system reliability and resilience. It is an ideal solution for systems that require a continuous power supply, even in the event of one source failing or becoming unavailable.

The LTC4416IMS-1#PBF operates with an input voltage range of 2.5V to 36V, making it versatile for various applications, from low-voltage portable devices to higher voltage automotive and industrial systems. The device prioritizes the input power sources, automatically switching to the secondary source if the primary source falls below a programmable threshold or is not available.

One of the key features of the LTC4416IMS-1#PBF is its low-loss PowerPath management, which minimizes voltage drops and power dissipation, ensuring efficient power delivery to the load. The controller also includes a strong 1.5-ohm N-channel MOSFET ideal for power switching applications. The MOSFET's low on-resistance helps to reduce power loss and heat generation, contributing to the overall efficiency of the system.

The LTC4416IMS-1#PBF comes in a compact 10-lead MSOP package, which is suitable for space-constrained applications. It is designed with robust protection features such as overcurrent protection, reverse battery protection, and a thermal shutdown mechanism to safeguard the system under extreme conditions.

Engineers will appreciate the ease of configuration and the flexibility provided by the LTC4416IMS-1#PBF. Its external components are minimal, simplifying the design process and allowing for quick integration into existing and new designs. Additionally, the controller's status outputs can be used to drive external P-channel MOSFETs, LEDs, or other signaling devices to indicate which power source is currently in use.

In summary, the Linear Technology LTC4416IMS-1#PBF is a reliable and efficient solution for managing dual power supplies in critical applications. Its robust feature set and ease of use make it an essential component for designers looking to enhance system reliability and performance.

You May Also Be Interested in

Texas Instruments
AUTOSWITCHING POWER MUX | IC OR CTRLR SRC SELECT 8TSSOP
Lowest to $0.7461
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $1.4004
Renesas Electronics America
Low Voltage OR-ing FET Controller | IC OR CTRLR N+1 8MSOP
Lowest to $7.4599
Texas Instruments
IC SMART DIODE CTLR 8VSSOP
Lowest to $2.2421
Texas Instruments
OR Controller N-Channel Single 6-Pin TSOT-23 T/R / LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
Lowest to $1.1036
Fairchild/ON Semiconductor
IC OR CTRLR SRC SELECT 16WLCSP
Lowest to $1.3671
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $10.1112
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $4.4336
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $6.4071

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess